Vishay Precision Group Fixed Inductors IHLP2020ABER4R7M01

Description
4.7µH Shielded Molded Inductor 2.2A 168mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 2.2A 168mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1706-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1706-1-ND
Fixed Inductors 541-1706-1-ND
4.7µH Shielded Molded Inductor 2.2A 168mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.2A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1706-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1706-2-ND
Fixed Inductors 541-1706-2-ND
4.7µH Shielded Molded Inductor 2.2A 168mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.2A 168mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1706-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1706-6-ND
Fixed Inductors 541-1706-6-ND
4.7µH Shielded Molded Inductor 2.2A 168mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 2.2A 168mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 2.2A Inductor and Choke - 71-IHLP2020ABER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 2.2A Inductor and Choke
71-IHLP2020ABER4R7M01
SMD 4.7uH 2.2A Inductor and Choke 71-IHLP2020ABER4R7M01
SMD Power Inductor 4.7uH 2.2A 20% Shielded 2020 Product overview: IHLP2020ABER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020ABER4R7M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 4.7uH 2.2A 20% Shielded 2020 Product overview: IHLP2020ABER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020ABER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 4.4A, Smd, Full Reel; Inductance Vishay - 44W9143 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4.4A, Smd, Full Reel; Inductance Vishay
44W9143
Inductor, Shielded, 4.7Uh, 4.4A, Smd, Full Reel; Inductance Vishay 44W9143
INDUCTOR, SHIELDED, 4.7UH, 4.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:IHLP-2020AB-01 Series; DC Resistance Max:0.168ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:IHLP-2020AB-01 Series; DC Resistance Max:0.168ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 4.4A, Smd; Inductance Vishay - 45W5576 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4.4A, Smd; Inductance Vishay
45W5576
Inductor, Shielded, 4.7Uh, 4.4A, Smd; Inductance Vishay 45W5576
INDUCTOR, SHIELDED, 4.7UH, 4.4A, SMD; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4.4A, SMD; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
FIXED IND 4.7UH 2.2A 168 MOHM - 873-IHLP2020ABER4R7M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 2.2A 168 MOHM
873-IHLP2020ABER4R7M01
FIXED IND 4.7UH 2.2A 168 MOHM 873-IHLP2020ABER4R7M01
FIXED IND 4.7UH 2.2A 168 MOHM

FIXED IND 4.7UH 2.2A 168 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1706-1-ND 71-IHLP2020ABER4R7M01 44W9143 45W5576 873-IHLP2020ABER4R7M01
Product Name Fixed Inductors SMD 4.7uH 2.2A Inductor and Choke Inductor, Shielded, 4.7Uh, 4.4A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 4.7Uh, 4.4A, Smd; Inductance Vishay FIXED IND 4.7UH 2.2A 168 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1680 ohms 0.1680 ohms 0.1680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details