Murata Electronics Fixed Inductors LQH6PPN470M43L

Description
47µH Shielded Wirewound Inductor 1.1A 230mOhm Max 2424 (6060 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.1A 230mOhm Max 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5434-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5434-2-ND
Fixed Inductors 490-5434-2-ND
47µH Shielded Wirewound Inductor 1.1A 230mOhm Max 2424 (6060 Metric)

47µH Shielded Wirewound Inductor 1.1A 230mOhm Max 2424 (6060 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH6PPN470M43L
1057251-LQH6PPN470M43L
Fixed Inductors - LQH6PPN470M43L 1057251-LQH6PPN470M43L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057251-LQH6PPN470M4 3L Packaging: Reel - TR Type: Wirewound Current Rating: 1.1A Inductance: 47μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 1.25A Frequency - Self Resonant: 6MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057251-LQH6PPN470M43L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.1A
Inductance: 47μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 1.25A
Frequency - Self Resonant: 6MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 230 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 47UH 1.1A 230 MOHM Inductor and Choke - 71-LQH6PPN470M43L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.1A 230 MOHM Inductor and Choke
71-LQH6PPN470M43L
SMD 47UH 1.1A 230 MOHM Inductor and Choke 71-LQH6PPN470M43L
FIXED IND 47UH 1.1A 230 MOHM SMD Product overview: LQH6PPN470M43L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH6PPN470M43L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.1A 230 MOHM SMD Product overview: LQH6PPN470M43L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH6PPN470M43L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 47UH 1.1A 230 MOHM SMD - 535-LQH6PPN470M43L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 1.1A 230 MOHM SMD
535-LQH6PPN470M43L
FIXED IND 47UH 1.1A 230 MOHM SMD 535-LQH6PPN470M43L
FIXED IND 47UH 1.1A 230 MOHM SMD

FIXED IND 47UH 1.1A 230 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5434-2-ND 1057251-LQH6PPN470M43L 71-LQH6PPN470M43L 535-LQH6PPN470M43L
Product Name Fixed Inductors Fixed Inductors - LQH6PPN470M43L SMD 47UH 1.1A 230 MOHM Inductor and Choke FIXED IND 47UH 1.1A 230 MOHM SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data