Vishay Precision Group Fixed Inductors IHD3EB331L

Description
330µH Unshielded Wirewound Inductor 1.6A 257mOhm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 1.6A 257mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1466-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1466-ND
Fixed Inductors 541-1466-ND
330µH Unshielded Wirewound Inductor 1.6A 257mOhm Max Axial

330µH Unshielded Wirewound Inductor 1.6A 257mOhm Max Axial

Buy Now Datasheet
FIXED IND 330UH 1.6A 257 MOHM TH - 873-IHD3EB331L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330UH 1.6A 257 MOHM TH
873-IHD3EB331L
FIXED IND 330UH 1.6A 257 MOHM TH 873-IHD3EB331L
FIXED IND 330UH 1.6A 257 MOHM TH

FIXED IND 330UH 1.6A 257 MOHM TH

Supplier's Site
Inductor, 330Uh, 1.6A; Product Range Vishay - 08X4516 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.6A; Product Range Vishay
08X4516
Inductor, 330Uh, 1.6A; Product Range Vishay 08X4516
INDUCTOR, 330UH, 1.6A; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; Inductor Type:High Frequency; No. RoHS Compliant: Yes

INDUCTOR, 330UH, 1.6A; Product Range:IHD Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.257ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; Inductor Type:High Frequency; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1466-ND 873-IHD3EB331L 08X4516
Product Name Fixed Inductors FIXED IND 330UH 1.6A 257 MOHM TH Inductor, 330Uh, 1.6A; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers