Vishay Precision Group Surface Mount Inductors IHLP2525CZER8R2M11

Description
Vishay IHLP2525CZER8R2M11
Request a Quote Datasheet
Description
Vishay IHLP2525CZER8R2M11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7487120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487120
Surface Mount Inductors 7487120
Vishay IHLP2525CZER8R2M11

Vishay IHLP2525CZER8R2M11

Supplier's Site
Surface Mount Inductors - 7487120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487120P
Surface Mount Inductors 7487120P
Vishay IHLP2525CZER8R2M11

Vishay IHLP2525CZER8R2M11

Supplier's Site
Surface Mount Inductors - 1730473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1730473
Surface Mount Inductors 1730473
Vishay IHLP2525CZER8R2M11

Vishay IHLP2525CZER8R2M11

Supplier's Site
INDUCTOR POWER 8.2UH 5A SMD 8.2¦H 5A 4A 5A - ¦20% Shielded 54.9 mOhm Max - IHLP2525CZER8R2M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 5A SMD 8.2¦H 5A 4A 5A - ¦20% Shielded 54.9 mOhm Max
IHLP2525CZER8R2M11
INDUCTOR POWER 8.2UH 5A SMD 8.2¦H 5A 4A 5A - ¦20% Shielded 54.9 mOhm Max IHLP2525CZER8R2M11
INDUCTOR POWER 8.2UH 5A SMD 8.2¦H 5A 4A 5A - ¦20% Shielded 54.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 5A SMD 8.2¦H 5A 4A 5A - ¦20% Shielded 54.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP2525CZER8R2M11DKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 5A 54.9mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5A 54.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER8R2M11CT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 5A 54.9mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5A 54.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER8R2M11TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 5A 54.9mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 5A 54.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 8.2uH 5A Inductor and Choke - 71-IHLP2525CZER8R2M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 5A Inductor and Choke
71-IHLP2525CZER8R2M11
SMD 8.2uH 5A Inductor and Choke 71-IHLP2525CZER8R2M11
8.2uH Shielded SMD Inductor, 5A, 2525, 54.9mR DCR Product overview: IHLP2525CZER8R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER8R2M1 1 can be used for catalog matching and distributor lookup.

8.2uH Shielded SMD Inductor, 5A, 2525, 54.9mR DCR Product overview: IHLP2525CZER8R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER8R2M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER8R2M11
776706-IHLP2525CZER8R2M11
Fixed Inductors - IHLP2525CZER8R2M11 776706-IHLP2525CZER8R2M11
Manufacturer: Vishay Dale Win Source Part Number: 776706-IHLP2525CZER8 R2M11 Series: IHLP-2525CZ-11 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 5A Shielding: Shielded Inductance: 8.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 4A Test Frequency: 100kHz Family Name: IHLP-2525CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54.9 mOhm Max Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): ASPI-6D38-8R7N-T; ASPI-0645-8R2M-T1; ASPIAIG-S6055-8R2M-T ; ASPIAIG-H6530-8R2M-T ; Introduction Date: October 11, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 776706-IHLP2525CZER8R2M11
Series: IHLP-2525CZ-11
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 5A
Shielding: Shielded
Inductance: 8.2μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 4A
Test Frequency: 100kHz
Family Name: IHLP-2525CZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 54.9 mOhm Max
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): ASPI-6D38-8R7N-T; ASPI-0645-8R2M-T1; ASPIAIG-S6055-8R2M-T; ASPIAIG-H6530-8R2M-T;
Introduction Date: October 11, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, Shielded, 8.2Uh, 5A, Smd; Inductance Vishay - 33R0131 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 5A, Smd; Inductance Vishay
33R0131
Inductor, Shielded, 8.2Uh, 5A, Smd; Inductance Vishay 33R0131
INDUCTOR, SHIELDED, 8.2UH, 5A, SMD; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 5A, SMD; Inductance:8.2µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-2525CZ-11 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Supplier's Site
IHLP Series 2525 8.2 uH ±20% 5 A 52.3 mΩ SMT High Current Shielded Inductor - 866-IHLP2525CZER8R2M11 - Utmel Electronic Limited
Hong Kong, China
IHLP Series 2525 8.2 uH ±20% 5 A 52.3 mΩ SMT High Current Shielded Inductor
866-IHLP2525CZER8R2M11
IHLP Series 2525 8.2 uH ±20% 5 A 52.3 mΩ SMT High Current Shielded Inductor 866-IHLP2525CZER8R2M11
IHLP Series 2525 8.2 uH ±20% 5 A 52.3 mΩ SMT High Current Shielded Inductor

IHLP Series 2525 8.2 uH ±20% 5 A 52.3 mΩ SMT High Current Shielded Inductor

Supplier's Site
Fixed Inductors - IHLP2525CZER8R2M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER8R2M11
Fixed Inductors IHLP2525CZER8R2M11
FIXED IND 8.2UH 5A 54.9 MOHM SMD

FIXED IND 8.2UH 5A 54.9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7487120 7487120P IHLP2525CZER8R2M11 541-IHLP2525CZER8R2M11DKR-ND 71-IHLP2525CZER8R2M11 776706-IHLP2525CZER8R2M11 33R0131 866-IHLP2525CZER8R2M11 IHLP2525CZER8R2M11
Product Name Surface Mount Inductors Surface Mount Inductors INDUCTOR POWER 8.2UH 5A SMD 8.2¦H 5A 4A 5A - ¦20% Shielded 54.9 mOhm Max Fixed Inductors SMD 8.2uH 5A Inductor and Choke Fixed Inductors - IHLP2525CZER8R2M11 Inductor, Shielded, 8.2Uh, 5A, Smd; Inductance Vishay IHLP Series 2525 8.2 uH ±20% 5 A 52.3 mΩ SMT High Current Shielded Inductor Fixed Inductors
Technology Wirewound Molded
Core Material Metal composite Metal, Composite, Ferrite
Inductance Range 8.2 microH 8.2 microH 8.2 microH 8.2 microH 8.2 microH 8.2 microH 8.2 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 2225 (5664m) 2525
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details