FIXED IND 62NH 100MA 8 OHM SMD Product overview: LQP03TN62NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN62NJ02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057348-LQP03TN62NJ0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 100mA
Inductance: 62nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 300MHz
Frequency - Self Resonant: 1.1GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
62nH Unshielded Thick Film Inductor 100mA 8Ohm Max 0201 (0603 Metric)
FIXED IND 62NH 100MA 8 OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03TN62NJ02D | 1057348-LQP03TN62NJ02D | LQP03TN62NJ02D-ND | 535-LQP03TN62NJ02D |
| Product Name | SMD 100MA 8 OHM Inductor and Choke | Fixed Inductors - LQP03TN62NJ02D | Fixed Inductors | FIXED IND 62NH 100MA 8 OHM SMD |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Standard | ||
| Core Material | Ferrite | Non-Magnetic | ||
| Inductance Range | 0.0620 microH | 0.0620 microH | 0.0620 microH |