Vishay Precision Group Fixed Inductors IHLP3232DZER3R3M01

Description
3.3µH Shielded Molded Inductor 9.2A 17.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 9.2A 17.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1373-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1373-2-ND
Fixed Inductors 541-1373-2-ND
3.3µH Shielded Molded Inductor 9.2A 17.7mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 9.2A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1373-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1373-1-ND
Fixed Inductors 541-1373-1-ND
3.3µH Shielded Molded Inductor 9.2A 17.7mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 9.2A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1373-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1373-6-ND
Fixed Inductors 541-1373-6-ND
3.3µH Shielded Molded Inductor 9.2A 17.7mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 9.2A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2237291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237291
Surface Mount Inductors 2237291
Vishay IHLP3232DZER3R3M01

Vishay IHLP3232DZER3R3M01

Supplier's Site
Surface Mount Inductors - 2237292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237292
Surface Mount Inductors 2237292
Vishay IHLP3232DZER3R3M01

Vishay IHLP3232DZER3R3M01

Supplier's Site
Surface Mount Inductors - 2237292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237292P
Surface Mount Inductors 2237292P
Vishay IHLP3232DZER3R3M01

Vishay IHLP3232DZER3R3M01

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER3R3M01
874448-IHLP3232DZER3R3M01
Fixed Inductors - IHLP3232DZER3R3M01 874448-IHLP3232DZER3R3M01
Manufacturer: Vishay Win Source Part Number: 874448-IHLP3232DZER3 R3M01 Series: IHLP-3232DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 17.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1373-6, 541-1373-2, 541-1373-1

Manufacturer: Vishay
Win Source Part Number: 874448-IHLP3232DZER3R3M01
Series: IHLP-3232DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 17.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1373-6, 541-1373-2, 541-1373-1

Buy Now Datasheet
INDUCTOR POWER 3.3UH 9.2A SMD 3.3¦H 9.2A 20A 9.2A - ¦20% Shielded 17.7 mOhm Max - IHLP3232DZER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 9.2A SMD 3.3¦H 9.2A 20A 9.2A - ¦20% Shielded 17.7 mOhm Max
IHLP3232DZER3R3M01
INDUCTOR POWER 3.3UH 9.2A SMD 3.3¦H 9.2A 20A 9.2A - ¦20% Shielded 17.7 mOhm Max IHLP3232DZER3R3M01
INDUCTOR POWER 3.3UH 9.2A SMD 3.3¦H 9.2A 20A 9.2A - ¦20% Shielded 17.7 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 3.3UH 9.2A SMD 3.3¦H 9.2A 20A 9.2A - ¦20% Shielded 17.7 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 3.3uH 9.2A Inductor and Choke - 71-IHLP3232DZER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 9.2A Inductor and Choke
71-IHLP3232DZER3R3M01
SMD 3.3uH 9.2A Inductor and Choke 71-IHLP3232DZER3R3M01
3.3uH Shielded SMD Inductor, 9.2A, 17.7mR DCR, 3232 Product overview: IHLP3232DZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 9.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 9.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M0 1 can be used for catalog matching and distributor lookup.

3.3uH Shielded SMD Inductor, 9.2A, 17.7mR DCR, 3232 Product overview: IHLP3232DZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 9.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 9.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3.3uH ±20% SMD,8.64x8.18x3mm Power Inductors ROHS - 17930-IHLP3232DZER3R3M01 - Utmel Electronic Limited
Hong Kong, China
3.3uH ±20% SMD,8.64x8.18x3mm Power Inductors ROHS
17930-IHLP3232DZER3R3M01
3.3uH ±20% SMD,8.64x8.18x3mm Power Inductors ROHS 17930-IHLP3232DZER3R3M01
3.3uH ±20% SMD,8.64x8.18x3mm Power Inductors ROHS

3.3uH ±20% SMD,8.64x8.18x3mm Power Inductors ROHS

Supplier's Site
Inductor, Shielded, 3.3Uh, 9.2A, 20%; Inductance Vishay - 81Y7976 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 9.2A, 20%; Inductance Vishay
81Y7976
Inductor, Shielded, 3.3Uh, 9.2A, 20%; Inductance Vishay 81Y7976
INDUCTOR, SHIELDED, 3.3UH, 9.2A, 20%; Inductance:3.3µH; RMS Current (Irms):9.2A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; Product Length:8.64mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 9.2A, 20%; Inductance:3.3µH; RMS Current (Irms):9.2A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:-; Product Length:8.64mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP3232DZER3R3M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER3R3M01
Fixed Inductors IHLP3232DZER3R3M01
FIXED IND 3.3UH 9.2A 17.7MOHM SM

FIXED IND 3.3UH 9.2A 17.7MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP3232DZER3R3M01
Inductors/Coils/Transformers >> Power Inductors IHLP3232DZER3R3M01
9.2A 3.3uH ±20% 20A SMD,8.2x8.6mm Power Inductors ROHS

9.2A 3.3uH ±20% 20A SMD,8.2x8.6mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1373-2-ND 2237291 874448-IHLP3232DZER3R3M01 IHLP3232DZER3R3M01 71-IHLP3232DZER3R3M01 17930-IHLP3232DZER3R3M01 81Y7976 IHLP3232DZER3R3M01 IHLP3232DZER3R3M01
Product Name Fixed Inductors Surface Mount Inductors Fixed Inductors - IHLP3232DZER3R3M01 INDUCTOR POWER 3.3UH 9.2A SMD 3.3¦H 9.2A 20A 9.2A - ¦20% Shielded 17.7 mOhm Max SMD 3.3uH 9.2A Inductor and Choke 3.3uH ±20% SMD,8.64x8.18x3mm Power Inductors ROHS Inductor, Shielded, 3.3Uh, 9.2A, 20%; Inductance Vishay Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0177 ohms 0.0177 ohms 0.0177 ohms 0.0177 ohms 0.0177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details