Murata Electronics 150MA 810MOHM Inductor and Choke LQM21NNR82K10D

Description
FIXED IND 820NH 150MA 810MOHM SM Product overview: LQM21NNR82K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 810MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 810MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR82K10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820NH 150MA 810MOHM SM Product overview: LQM21NNR82K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 810MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 810MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR82K10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MA 810MOHM Inductor and Choke - 71-LQM21NNR82K10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 810MOHM Inductor and Choke
71-LQM21NNR82K10D
150MA 810MOHM Inductor and Choke 71-LQM21NNR82K10D
FIXED IND 820NH 150MA 810MOHM SM Product overview: LQM21NNR82K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 810MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 810MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR82K10D can be used for catalog matching and distributor lookup.

FIXED IND 820NH 150MA 810MOHM SM Product overview: LQM21NNR82K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 810MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 810MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR82K10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 25Q-Factor Ferrite 150mA 0805 Paper T/R - 535-LQM21NNR82K10D - Utmel Electronic Limited
Hong Kong, China
Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 25Q-Factor Ferrite 150mA 0805 Paper T/R
535-LQM21NNR82K10D
Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 25Q-Factor Ferrite 150mA 0805 Paper T/R 535-LQM21NNR82K10D
Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 25Q-Factor Ferrite 150mA 0805 Paper T/R

Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 25Q-Factor Ferrite 150mA 0805 Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM21NNR82K10D 535-LQM21NNR82K10D
Product Name 150MA 810MOHM Inductor and Choke Ind General Purpose Chip Shielded Multi-Layer 820nH 10% 25MHz 25Q-Factor Ferrite 150mA 0805 Paper T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer
Core Material Ferrite
Inductance Range 0.8200 microH 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details