Vishay Intertechnology, Inc. INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ560K

Description
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ560K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ560K
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ560K
INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ560K-ND
Fixed Inductors IMC1812RQ560K-ND
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)

56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 56UH 135MA 5.5 OHM Inductor and Choke - 71-IMC1812RQ560K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 135MA 5.5 OHM Inductor and Choke
71-IMC1812RQ560K
SMD 56UH 135MA 5.5 OHM Inductor and Choke 71-IMC1812RQ560K
FIXED IND 56UH 135MA 5.5 OHM SMD Product overview: IMC1812RQ560K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 135MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 135MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ560K can be used for catalog matching and distributor lookup.

FIXED IND 56UH 135MA 5.5 OHM SMD Product overview: IMC1812RQ560K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 135MA, 5.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 135MA, 5.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RQ560K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IMC1812RQ560K
921161-IMC1812RQ560K
Fixed Inductors - IMC1812RQ560K 921161-IMC1812RQ560K
Manufacturer: Vishay Win Source Part Number: 921161-IMC1812RQ560K Series: IMC-1812 Operating Temperature Range: -55°C ~ 125°C Features: 56 µH Unshielded Wirewound Inductor 135 mA 5.5Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Vishay
Win Source Part Number: 921161-IMC1812RQ560K
Series: IMC-1812
Operating Temperature Range: -55°C ~ 125°C
Features: 56 µH Unshielded Wirewound Inductor 135 mA 5.5Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
FIXED IND 56UH 135MA 5.5 OHM SMD - 873-IMC1812RQ560K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 56UH 135MA 5.5 OHM SMD
873-IMC1812RQ560K
FIXED IND 56UH 135MA 5.5 OHM SMD 873-IMC1812RQ560K
FIXED IND 56UH 135MA 5.5 OHM SMD

FIXED IND 56UH 135MA 5.5 OHM SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1812RQ560K IMC1812RQ560K-ND 71-IMC1812RQ560K 921161-IMC1812RQ560K 873-IMC1812RQ560K
Product Name INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors SMD 56UH 135MA 5.5 OHM Inductor and Choke Fixed Inductors - IMC1812RQ560K FIXED IND 56UH 135MA 5.5 OHM SMD
Application General Purpose
Inductance Range 56 microH 56 microH 56 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Rated DC Current 135 milliamps 135 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers