Taiyo Yuden Co., Ltd. Fixed Inductors HK060322NJ-T

Description
22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-1489-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-1489-2-ND
Fixed Inductors 587-1489-2-ND
22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 150mA 1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100MHz 150mA Inductor and Choke
71-HK060322NJ-T
SMD 100MHz 150mA Inductor and Choke 71-HK060322NJ-T
22nH 5% SMD Inductor, 100MHz, 150mA, 0201 Product overview: HK060322NJ-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HK060322NJ-T can be used for catalog matching and distributor lookup.

22nH 5% SMD Inductor, 100MHz, 150mA, 0201 Product overview: HK060322NJ-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HK060322NJ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - HK060322NJ-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
HK060322NJ-T
Fixed Inductors HK060322NJ-T
FIXED IND 22NH 150MA 1 OHM SMD

FIXED IND 22NH 150MA 1 OHM SMD

Supplier's Site Datasheet
FIXED IND 22NH 150MA 1 OHM SMD - 782-HK060322NJ-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22NH 150MA 1 OHM SMD
782-HK060322NJ-T
FIXED IND 22NH 150MA 1 OHM SMD 782-HK060322NJ-T
FIXED IND 22NH 150MA 1 OHM SMD

FIXED IND 22NH 150MA 1 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-1489-2-ND 71-HK060322NJ-T HK060322NJ-T 782-HK060322NJ-T
Product Name Fixed Inductors SMD 100MHz 150mA Inductor and Choke Fixed Inductors FIXED IND 22NH 150MA 1 OHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite, Ceramic Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details