4.7µH Unshielded Wirewound Inductor 225mA 250mOhm 0806 (2016 Metric)
4.7µH Unshielded Wirewound Inductor 225mA 250mOhm 0806 (2016 Metric)
4.7µH Unshielded Wirewound Inductor 225mA 250mOhm 0806 (2016 Metric)
4.7uH 20% Ferrite SMD Inductor 0806 Product overview: LB2016T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2016T4R7M can be used for catalog matching and distributor lookup.
WIREWOUND INDUCTOR 4.7UH 210MA 20% 45MHZ, FULL REEL; Inductance:4.7µH; DC Resistance Max:0.25ohm; Self Resonant Frequency:45MHz; DC Current Rating:225mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LB Series RoHS Compliant: Yes
FIXED IND 4.7UH 225MA 250MOHM SM
FIXED IND 4.7UH 225MA 250 MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2504-6-ND | 71-LB2016T4R7M | 22J1190 | LB2016T4R7M | 782-LB2016T4R7M |
| Product Name | Fixed Inductors | SMD 4.7uH Inductor and Choke | Wirewound Inductor 4.7Uh 210Ma 20% 45Mhz, Full Reel; Inductance Taiyo Yuden | Fixed Inductors | FIXED IND 4.7UH 225MA 250 MOHM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |