Murata Power Solutions Fixed Inductors - LQH3NPN2R2NJ0L LQH3NPN2R2NJ0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780046-LQH3NPN2R2NJ0 L Series: LQH3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 1.46A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.15A Frequency - Self Resonant: 90MHz Test Frequency: 1MHz Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82.8 mOhm Max Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): ELL3GM2R2N; ELLVFG2R2NC; ELL3FU2R2N; CDRH30D14RNP-2R2NC; Introduction Date: August 31, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780046-LQH3NPN2R2NJ0 L Series: LQH3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 1.46A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.15A Frequency - Self Resonant: 90MHz Test Frequency: 1MHz Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82.8 mOhm Max Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): ELL3GM2R2N; ELLVFG2R2NC; ELL3FU2R2N; CDRH30D14RNP-2R2NC; Introduction Date: August 31, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN2R2NJ0L
780046-LQH3NPN2R2NJ0L
Fixed Inductors - LQH3NPN2R2NJ0L 780046-LQH3NPN2R2NJ0L
Manufacturer: Murata Electronics North America Win Source Part Number: 780046-LQH3NPN2R2NJ0 L Series: LQH3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 1.46A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.15A Frequency - Self Resonant: 90MHz Test Frequency: 1MHz Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82.8 mOhm Max Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): ELL3GM2R2N; ELLVFG2R2NC; ELL3FU2R2N; CDRH30D14RNP-2R2NC; Introduction Date: August 31, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 780046-LQH3NPN2R2NJ0L
Series: LQH3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1212 (3030 Metric)
Current Rating: 1.46A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.15A
Frequency - Self Resonant: 90MHz
Test Frequency: 1MHz
Family Name: LQH3NPN_G0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 82.8 mOhm Max
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 1212 (3030 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): ELL3GM2R2N; ELLVFG2R2NC; ELL3FU2R2N; CDRH30D14RNP-2R2NC;
Introduction Date: August 31, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.2UH 1.46A 82.8 MOHM Inductor and Choke - 71-LQH3NPN2R2NJ0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.46A 82.8 MOHM Inductor and Choke
71-LQH3NPN2R2NJ0L
2.2UH 1.46A 82.8 MOHM Inductor and Choke 71-LQH3NPN2R2NJ0L
FIXED IND 2.2UH 1.46A 82.8 MOHM Product overview: LQH3NPN2R2NJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.46A, 82.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.46A, 82.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN2R2NJ0L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.46A 82.8 MOHM Product overview: LQH3NPN2R2NJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.46A, 82.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.46A, 82.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN2R2NJ0L can be used for catalog matching and distributor lookup.

Supplier's Site
FIXED IND 2.2UH 1.46A 69 MOHM - 535-LQH3NPN2R2NJ0L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 1.46A 69 MOHM
535-LQH3NPN2R2NJ0L
FIXED IND 2.2UH 1.46A 69 MOHM 535-LQH3NPN2R2NJ0L
FIXED IND 2.2UH 1.46A 69 MOHM

FIXED IND 2.2UH 1.46A 69 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780046-LQH3NPN2R2NJ0L 71-LQH3NPN2R2NJ0L 535-LQH3NPN2R2NJ0L
Product Name Fixed Inductors - LQH3NPN2R2NJ0L 2.2UH 1.46A 82.8 MOHM Inductor and Choke FIXED IND 2.2UH 1.46A 69 MOHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details