Vishay Precision Group Fixed Inductors - IHLP2525BDERR22M01 IHLP2525BDERR22M01

Description
Manufacturer: Vishay Win Source Part Number: 1045199-IHLP2525BDER R22M01 Packaging: Reel - TR Type: Molded Current Rating: 21A Inductance: 220nH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 34A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.2 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045199-IHLP2525BDER R22M01 Packaging: Reel - TR Type: Molded Current Rating: 21A Inductance: 220nH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 34A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.2 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525BDERR22M01
1045199-IHLP2525BDERR22M01
Fixed Inductors - IHLP2525BDERR22M01 1045199-IHLP2525BDERR22M01
Manufacturer: Vishay Win Source Part Number: 1045199-IHLP2525BDER R22M01 Packaging: Reel - TR Type: Molded Current Rating: 21A Inductance: 220nH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 34A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.2 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045199-IHLP2525BDERR22M01
Packaging: Reel - TR
Type: Molded
Current Rating: 21A
Inductance: 220nH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 34A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.2 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 21A 3.2 MOHM Inductor and Choke - 71-IHLP2525BDERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 21A 3.2 MOHM Inductor and Choke
71-IHLP2525BDERR22M01
SMD 21A 3.2 MOHM Inductor and Choke 71-IHLP2525BDERR22M01
FIXED IND 220NH 21A 3.2 MOHM SMD Product overview: IHLP2525BDERR22M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21A, 3.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 21A, 3.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR22M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 220NH 21A 3.2 MOHM SMD Product overview: IHLP2525BDERR22M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21A, 3.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 21A, 3.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525BDERR22M01CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 21A 3.2mOhm Max Nonstandard

220nH Shielded Molded Inductor 21A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDERR22M01TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 21A 3.2mOhm Max Nonstandard

220nH Shielded Molded Inductor 21A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDERR22M01DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 21A 3.2mOhm Max Nonstandard

220nH Shielded Molded Inductor 21A 3.2mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.22UH 21A SMD 220nH 21A 34A 21A - ¦20% Shielded 3.2 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.22UH 21A SMD 220nH 21A 34A 21A - ¦20% Shielded 3.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
IHLP2525BDERR22M01
INDUCTOR POWER 0.22UH 21A SMD 220nH 21A 34A 21A - ¦20% Shielded 3.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR) IHLP2525BDERR22M01
INDUCTOR POWER 0.22UH 21A SMD 220nH 21A 34A 21A - ¦20% Shielded 3.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.22UH 21A SMD 220nH 21A 34A 21A - ¦20% Shielded 3.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
FIXED IND 220NH 21A 3.2 MOHM SMD - 873-IHLP2525BDERR22M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220NH 21A 3.2 MOHM SMD
873-IHLP2525BDERR22M01
FIXED IND 220NH 21A 3.2 MOHM SMD 873-IHLP2525BDERR22M01
FIXED IND 220NH 21A 3.2 MOHM SMD

FIXED IND 220NH 21A 3.2 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1045199-IHLP2525BDERR22M01 71-IHLP2525BDERR22M01 541-IHLP2525BDERR22M01CT-ND IHLP2525BDERR22M01 873-IHLP2525BDERR22M01
Product Name Fixed Inductors - IHLP2525BDERR22M01 SMD 21A 3.2 MOHM Inductor and Choke Fixed Inductors INDUCTOR POWER 0.22UH 21A SMD 220nH 21A 34A 21A - ¦20% Shielded 3.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR) FIXED IND 220NH 21A 3.2 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke General Purpose
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH 0.2200 microH
DCR 0.0032 ohms 0.0032 ohms 0.0032 ohms 0.0032 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIRCH-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details