Vishay Precision Group SMD 1uH 7A Inductor and Choke IHLP2525AHER1R0M01

Description
1uH Shielded SMD Inductor, 7A, 2525 Case, 18.3mR DCR Product overview: IHLP2525AHER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH Shielded SMD Inductor, 7A, 2525 Case, 18.3mR DCR Product overview: IHLP2525AHER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 7A Inductor and Choke - 71-IHLP2525AHER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 7A Inductor and Choke
71-IHLP2525AHER1R0M01
SMD 1uH 7A Inductor and Choke 71-IHLP2525AHER1R0M01
1uH Shielded SMD Inductor, 7A, 2525 Case, 18.3mR DCR Product overview: IHLP2525AHER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER1R0M0 1 can be used for catalog matching and distributor lookup.

1uH Shielded SMD Inductor, 7A, 2525 Case, 18.3mR DCR Product overview: IHLP2525AHER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2571-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2571-1-ND
Fixed Inductors 541-2571-1-ND
1µH Shielded Molded Inductor 7A 18.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 7A 18.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2571-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2571-6-ND
Fixed Inductors 541-2571-6-ND
1µH Shielded Molded Inductor 7A 18.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 7A 18.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2571-2-ND
Fixed Inductors 541-2571-2-ND
1µH Shielded Molded Inductor 7A 18.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 7A 18.3mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 14A 7A - ¦20% Shielded 18.3 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 14A 7A - ¦20% Shielded 18.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
IHLP2525AHER1R0M01
INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 14A 7A - ¦20% Shielded 18.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHER1R0M01
INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 14A 7A - ¦20% Shielded 18.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 14A 7A - ¦20% Shielded 18.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHLP2525AHER1R0M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525AHER1R0M01
Fixed Inductors IHLP2525AHER1R0M01
FIXED IND 1UH 7A 18.3 MOHM SMD

FIXED IND 1UH 7A 18.3 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 14A, Smd; Inductance Vishay - 34R3956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 14A, Smd; Inductance Vishay
34R3956
Inductor, Shielded, 1Uh, 14A, Smd; Inductance Vishay 34R3956
INDUCTOR, SHIELDED, 1UH, 14A, SMD; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525AH-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 14A, SMD; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-2525AH-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor Power Shielded Wirewound 1uH 20% 100KHz 7A 18.3mOhm DCR 2525 T/R - 873-IHLP2525AHER1R0M01 - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 1uH 20% 100KHz 7A 18.3mOhm DCR 2525 T/R
873-IHLP2525AHER1R0M01
Inductor Power Shielded Wirewound 1uH 20% 100KHz 7A 18.3mOhm DCR 2525 T/R 873-IHLP2525AHER1R0M01
Inductor Power Shielded Wirewound 1uH 20% 100KHz 7A 18.3mOhm DCR 2525 T/R

Inductor Power Shielded Wirewound 1uH 20% 100KHz 7A 18.3mOhm DCR 2525 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525AHER1R0M01 541-2571-1-ND IHLP2525AHER1R0M01 IHLP2525AHER1R0M01 34R3956 873-IHLP2525AHER1R0M01
Product Name SMD 1uH 7A Inductor and Choke Fixed Inductors INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 14A 7A - ¦20% Shielded 18.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 1Uh, 14A, Smd; Inductance Vishay Inductor Power Shielded Wirewound 1uH 20% 100KHz 7A 18.3mOhm DCR 2525 T/R
Core Material Metal, Composite, Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details