50µH Unshielded Wirewound Inductor 8A 30mOhm Max Radial, Horizontal Cylinder
50uH ±10% Plugin,D21.3xL28.6mm
50uH ±10% Radial Leaded Power Inductors ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IH05BQ500K-ND | IH05BQ500K | 17930-IH05BQ500K |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | 50uH ±10% Radial Leaded Power Inductors ROHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |