4.7µH Shielded Molded Inductor 12A 15mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 12A 15mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 12A 15mOhm Max Nonstandard
4.7uH Shielded Fixed Inductor, 12A, 15mR DCR, 5050 SMD Product overview: IHLP5050EZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZER4R7M0
INDUCTOR POWER 4.7UH 12A SMD 4.7¦H 12A 27A 12A - ¦20% Shielded 15 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Digi-Reel«
Vishay IHLP5050EZER4R7M01
12A 4.7uH ±20% 27A 9.4mΩ - Inductors (SMD) ROHS
12A 4.7uH ±20% 27A - Power Inductors ROHS
INDUCTOR, SHIELDED, 4.7UH, 27A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):12A; Inductor Construction:Shielde
Surface Mount Power Inductor, IHLP-5050EZ-01 Series, 4.7 H, 20%, Shielded, 0.015 ohm, 12 A RoHS Compliant: Yes
FIXED IND 4.7UH 12A 15 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1028-1-ND | 71-IHLP5050EZER4R7M01 | IHLP5050EZER4R7M01 | 2237296 | 17930-IHLP5050EZER4R7M01 | IHLP5050EZER4R7M01 | 53K4915 | 34R3971 | IHLP5050EZER4R7M01 |
| Product Name | Fixed Inductors | SMD 4.7uH 12A Inductor and Choke | INDUCTOR POWER 4.7UH 12A SMD 4.7¦H 12A 27A 12A - ¦20% Shielded 15 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Digi-Reel« | Surface Mount Inductors | 12A 4.7uH ±20% 27A 9.4mΩ - Inductors (SMD) ROHS | Inductors/Coils/Transformers >> Power Inductors | Inductor, Shielded, 4.7Uh, 27A, Smd, Full Reel; Inductance Vishay | Surface Mount Power Inductor, Ihlp-5050Ez-01 Series, 4.7 H, 20%, Shielded, 0.015 Ohm, 12 A Rohs Compliant Vishay | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||||
| Configuration | Fixed | ||||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| DCR | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms | 0.0094 ohms | 0.0150 ohms |