FIXED IND 560NH 35MA 1.55OHM SMD Product overview: LQM18NNR56K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR56K00D can be used for catalog matching and distributor lookup.
INDUCTOR, 560NH, 35MA, 10%, 95MHZ; Inductance:560nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:95MHz; DC Current Rating:35mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQM18N Series; Core Material:Ferrite RoHS Compliant: Yes
Fixed Inductors .56 uH 10% 0603
FIXED IND 560NH 35MA 1.55OHM SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM18NNR56K00D | 42M2119 | 535-LQM18NNR56K00D | LQM18NNR56K00D |
| Product Name | SMD 35MA 1.55OHM Inductor and Choke | Inductor, 560Nh, 35Ma, 10%, 95Mhz; Inductance Murata | Fixed Inductors .56 uH 10% 0603 | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 0.5600 microH | 0.5600 microH | 0.5600 microH | 0.5600 microH |