Murata Electronics Fixed Inductors LQP03TN3N2B02D

Description
3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12076-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12076-2-ND
Fixed Inductors 490-12076-2-ND
3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12076-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12076-1-ND
Fixed Inductors 490-12076-1-ND
3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12076-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12076-6-ND
Fixed Inductors 490-12076-6-ND
3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.2nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
450MA 250MOHM Inductor and Choke - 71-LQP03TN3N2B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 250MOHM Inductor and Choke
71-LQP03TN3N2B02D
450MA 250MOHM Inductor and Choke 71-LQP03TN3N2B02D
FIXED IND 3.2NH 450MA 250MOHM SM Product overview: LQP03TN3N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N2B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.2NH 450MA 250MOHM SM Product overview: LQP03TN3N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N2B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN3N2B02D
1057333-LQP03TN3N2B02D
Fixed Inductors - LQP03TN3N2B02D 1057333-LQP03TN3N2B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057333-LQP03TN3N2B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 450mA Inductance: 3.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 8GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057333-LQP03TN3N2B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 450mA
Inductance: 3.2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors 0201 3.2nH +/-0.1nH - 535-LQP03TN3N2B02D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0201 3.2nH +/-0.1nH
535-LQP03TN3N2B02D
Fixed Inductors 0201 3.2nH +/-0.1nH 535-LQP03TN3N2B02D
Fixed Inductors 0201 3.2nH +/-0.1nH

Fixed Inductors 0201 3.2nH +/-0.1nH

Supplier's Site
Fixed Inductors - LQP03TN3N2B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN3N2B02D
Fixed Inductors LQP03TN3N2B02D
FIXED IND 3.2NH 450MA 250MOHM SM

FIXED IND 3.2NH 450MA 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12076-2-ND 71-LQP03TN3N2B02D 1057333-LQP03TN3N2B02D 535-LQP03TN3N2B02D LQP03TN3N2B02D
Product Name Fixed Inductors 450MA 250MOHM Inductor and Choke Fixed Inductors - LQP03TN3N2B02D Fixed Inductors 0201 3.2nH +/-0.1nH Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-421 0402DF-421XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details