18nH Unshielded Thin Film Inductor 500mA 350mOhm Max 0805 (2012 Metric)
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
FIXED IND 18NH 500MA 350 MOHM
| DigiKey | Richardson RFPD | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | L0805180GEWTR-ND | L0805180GEWTR | 66-L0805180GEWTR |
| Product Name | Fixed Inductors | RF Chip Inductor | FIXED IND 18NH 500MA 350 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Thin Film | ||
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |