33uH Shielded SMD Inductor, 10.7A, 37mR DCR, Composite Core Product overview: IHLP6767GZER330M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 10.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 10.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER330M1
33µH Shielded Molded Inductor 10.7A 37mOhm Max Nonstandard
33µH Shielded Molded Inductor 10.7A 37mOhm Max Nonstandard
33µH Shielded Molded Inductor 10.7A 37mOhm Max Nonstandard
INDUCTOR POWER 33UH 10.7A SMD 33¦H 10.7A 9A 10.7A - ¦20% Shielded 37 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
6A 33uH ±20% 6A 36.2mΩ - Inductors (SMD) ROHS
FIXED IND 33UH 10.7A 37 MOHM SMD
Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde
INDUCTOR, POWER, 33UH, 10.7A, 20%, FULL REEL; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP6767GZER330M11 | 541-1289-1-ND | IHLP6767GZER330M11 | 17930-IHLP6767GZER330M11 | IHLP6767GZER330M11 | 74P0285 | 29Y2604 |
| Product Name | SMD 33uH 10.7A Inductor and Choke | Fixed Inductors | INDUCTOR POWER 33UH 10.7A SMD 33¦H 10.7A 9A 10.7A - ¦20% Shielded 37 mOhm Max | 6A 33uH ±20% 6A 36.2mΩ - Inductors (SMD) ROHS | Fixed Inductors | Inductance Vishay | Inductor, Power, 33Uh, 10.7A, 20%, Full Reel; Inductance Vishay |
| Core Material | Metal, Composite | ||||||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH | 33 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |