FIXED IND 39NH 300MA 650MOHM SMD Product overview: LQG15HS39NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS39NJ02D can be used for catalog matching and distributor lookup.
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0402 (1005 Metric)
Inductor RF Chip Multi-Layer 39nH 5% 100MHz 8Q-Factor Air 200mA 650mOhm DCR 0402 Paper T/R
FIXED IND 39NH 300MA 650MOHM SMD
INDUCTOR, 39NH, 1.2GHZ, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HS39NJ02D | 8119666 | 8119666P | 1674920 | 490-2630-2-ND | 535-LQG15HS39NJ02D | LQG15HS39NJ02D | 76AH5387 |
| Product Name | SMD 300MA 650MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor RF Chip Multi-Layer 39nH 5% 100MHz 8Q-Factor Air 200mA 650mOhm DCR 0402 Paper T/R | Fixed Inductors | Inductor, 39Nh, 1.2Ghz, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | ||||
| Technology | Multilayer | Wirewound | Wirewound | Multilayer | Multilayer; Multilayer | |||
| Core Material | Air | Air | Air; Air | |||||
| Inductance Range | 0.0390 microH | 0.0390 microH | 0.0390 microH | 0.0390 microH |