Murata Electronics 4.7UH 650MA 150MOHM Inductor and Choke LQH32CH4R7M53L

Description
FIXED IND 4.7UH 650MA 150MOHM SM Product overview: LQH32CH4R7M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH4R7M53L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 650MA 150MOHM SM Product overview: LQH32CH4R7M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH4R7M53L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 650MA 150MOHM Inductor and Choke - 71-LQH32CH4R7M53L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 650MA 150MOHM Inductor and Choke
71-LQH32CH4R7M53L
4.7UH 650MA 150MOHM Inductor and Choke 71-LQH32CH4R7M53L
FIXED IND 4.7UH 650MA 150MOHM SM Product overview: LQH32CH4R7M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH4R7M53L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 650MA 150MOHM SM Product overview: LQH32CH4R7M53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH4R7M53L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32CH4R7M53LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 650MA 150 MOHM

FIXED IND 4.7UH 650MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32CH4R7M53LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 650mA 150mOhm Nonstandard

4.7µH Unshielded Wirewound Inductor 650mA 150mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32CH4R7M53LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 650MA 150 MOHM

FIXED IND 4.7UH 650MA 150 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH32CH4R7M53L
923768-LQH32CH4R7M53L
Fixed Inductors - LQH32CH4R7M53L 923768-LQH32CH4R7M53L
Manufacturer: Murata Electronics North America Win Source Part Number: 923768-LQH32CH4R7M53 L Series: LQH32 Operating Temperature Range: -40°C ~ 85°C Features: 4.7 µH Unshielded Wirewound Inductor 650 mA 150mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH32CH Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.4000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923768-LQH32CH4R7M53L
Series: LQH32
Operating Temperature Range: -40°C ~ 85°C
Features: 4.7 µH Unshielded Wirewound Inductor 650 mA 150mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32CH
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
FIXED IND 4.7UH 650MA 150 MOHM - 535-LQH32CH4R7M53L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 650MA 150 MOHM
535-LQH32CH4R7M53L
FIXED IND 4.7UH 650MA 150 MOHM 535-LQH32CH4R7M53L
FIXED IND 4.7UH 650MA 150 MOHM

FIXED IND 4.7UH 650MA 150 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32CH4R7M53L 490-LQH32CH4R7M53LDKR-ND 923768-LQH32CH4R7M53L 535-LQH32CH4R7M53L
Product Name 4.7UH 650MA 150MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH32CH4R7M53L FIXED IND 4.7UH 650MA 150 MOHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details