Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IHLP1212BZERR68M11

Description
Win Source Part Number: 1029269-IHLP1212BZER R68M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-1212BZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 105MHz Package / Case: Nonstandard DC Resistance (DCR): 20.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm) Alternative Parts (Cross-Reference): SRP4020TA-R68M; FDSD0420D-R68M=P3; SRP5015TA-R68M; SRP4020-R68M; 744383360068; SPM6530T-R68M140; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1317-1,541-1317- 2,541-1317-6 Current - Saturation (Isat): 5A
Request a Quote Datasheet
Description
Win Source Part Number: 1029269-IHLP1212BZER R68M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-1212BZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 105MHz Package / Case: Nonstandard DC Resistance (DCR): 20.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm) Alternative Parts (Cross-Reference): SRP4020TA-R68M; FDSD0420D-R68M=P3; SRP5015TA-R68M; SRP4020-R68M; 744383360068; SPM6530T-R68M140; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1317-1,541-1317- 2,541-1317-6 Current - Saturation (Isat): 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1029269-IHLP1212BZERR68M11
Inductors, Coils, Chokes - Fixed Inductors 1029269-IHLP1212BZERR68M11
Win Source Part Number: 1029269-IHLP1212BZER R68M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-1212BZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 105MHz Package / Case: Nonstandard DC Resistance (DCR): 20.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm) Alternative Parts (Cross-Reference): SRP4020TA-R68M; FDSD0420D-R68M=P3; SRP5015TA-R68M; SRP4020-R68M; 744383360068; SPM6530T-R68M140; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1317-1,541-1317- 2,541-1317-6 Current - Saturation (Isat): 5A

Win Source Part Number: 1029269-IHLP1212BZERR68M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-1212BZ-11
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 105MHz
Package / Case: Nonstandard
DC Resistance (DCR): 20.4mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm)
Alternative Parts (Cross-Reference): SRP4020TA-R68M; FDSD0420D-R68M=P3; SRP5015TA-R68M; SRP4020-R68M; 744383360068; SPM6530T-R68M140;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1317-1,541-1317-2,541-1317-6
Current - Saturation (Isat): 5A

Buy Now Datasheet
Fixed Inductors - 541-1317-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1317-6-ND
Fixed Inductors 541-1317-6-ND
680nH Shielded Molded Inductor 5.5A 20.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 5.5A 20.4mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1317-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1317-1-ND
Fixed Inductors 541-1317-1-ND
680nH Shielded Molded Inductor 5.5A 20.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 5.5A 20.4mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1317-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1317-2-ND
Fixed Inductors 541-1317-2-ND
680nH Shielded Molded Inductor 5.5A 20.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 5.5A 20.4mOhm Max Nonstandard

Buy Now
SMD 0.68uH 5.5A Inductor and Choke - 71-IHLP1212BZERR68M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 5.5A Inductor and Choke
71-IHLP1212BZERR68M11
SMD 0.68uH 5.5A Inductor and Choke 71-IHLP1212BZERR68M11
SMD Inductor, Shielded, 0.68uH, 5.5A, 20.4mR DCR, 1212 Product overview: IHLP1212BZERR68M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR68M1 1 can be used for catalog matching and distributor lookup.

SMD Inductor, Shielded, 0.68uH, 5.5A, 20.4mR DCR, 1212 Product overview: IHLP1212BZERR68M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR68M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .68UH 5.5A SMD 680nH 5.5A 5A 5.5A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .68UH 5.5A SMD 680nH 5.5A 5A 5.5A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
IHLP1212BZERR68M11
INDUCTOR POWER .68UH 5.5A SMD 680nH 5.5A 5A 5.5A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« IHLP1212BZERR68M11
INDUCTOR POWER .68UH 5.5A SMD 680nH 5.5A 5A 5.5A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

INDUCTOR POWER .68UH 5.5A SMD 680nH 5.5A 5A 5.5A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - IHLP1212BZERR68M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1212BZERR68M11
Fixed Inductors IHLP1212BZERR68M11
FIXED IND 680NH 5.5A 20.4MOHM SM

FIXED IND 680NH 5.5A 20.4MOHM SM

Supplier's Site Datasheet
Inductor, Shielded, 680Nh, 5A, Smd, Full Reel; Inductance Vishay - 77R1549 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Nh, 5A, Smd, Full Reel; Inductance Vishay
77R1549
Inductor, Shielded, 680Nh, 5A, Smd, Full Reel; Inductance Vishay 77R1549
INDUCTOR, SHIELDED, 680NH, 5A, SMD, FULL REEL; Inductance:680nH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; Product Width:3mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 680NH, 5A, SMD, FULL REEL; Inductance:680nH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; Product Width:3mmRoHS Compliant: Yes

Supplier's Site
Inductor, 0.68Uh, Shielded, 5.5A; Inductance Vishay - 78T2008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 5.5A; Inductance Vishay
78T2008
Inductor, 0.68Uh, Shielded, 5.5A; Inductance Vishay 78T2008
INDUCTOR, 0.68UH, SHIELDED, 5.5A; Inductance:0.68µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0204ohm RoHS Compliant: Yes

INDUCTOR, 0.68UH, SHIELDED, 5.5A; Inductance:0.68µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0204ohm RoHS Compliant: Yes

Supplier's Site
Ind High Current Shielded Wirewound 680nH 20% 100KHz 5.5A 1212 T/R - 873-IHLP1212BZERR68M11 - Utmel Electronic Limited
Hong Kong, China
Ind High Current Shielded Wirewound 680nH 20% 100KHz 5.5A 1212 T/R
873-IHLP1212BZERR68M11
Ind High Current Shielded Wirewound 680nH 20% 100KHz 5.5A 1212 T/R 873-IHLP1212BZERR68M11
Ind High Current Shielded Wirewound 680nH 20% 100KHz 5.5A 1212 T/R

Ind High Current Shielded Wirewound 680nH 20% 100KHz 5.5A 1212 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1029269-IHLP1212BZERR68M11 541-1317-6-ND 71-IHLP1212BZERR68M11 IHLP1212BZERR68M11 IHLP1212BZERR68M11 77R1549 78T2008 873-IHLP1212BZERR68M11
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 0.68uH 5.5A Inductor and Choke INDUCTOR POWER .68UH 5.5A SMD 680nH 5.5A 5A 5.5A - ¦20% Shielded 20.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« Fixed Inductors Inductor, Shielded, 680Nh, 5A, Smd, Full Reel; Inductance Vishay Inductor, 0.68Uh, Shielded, 5.5A; Inductance Vishay Ind High Current Shielded Wirewound 680nH 20% 100KHz 5.5A 1212 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke General Purpose
Configuration Fixed Fixed
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details