Vishay Precision Group SMD 10uH 5.4A Inductor and Choke IHLP3232DZER100M11

Description
SMD Power Inductor 10uH 5.4A Shielded 3232 Product overview: IHLP3232DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 10uH 5.4A Shielded 3232 Product overview: IHLP3232DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 5.4A Inductor and Choke - 71-IHLP3232DZER100M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 5.4A Inductor and Choke
71-IHLP3232DZER100M11
SMD 10uH 5.4A Inductor and Choke 71-IHLP3232DZER100M11
SMD Power Inductor 10uH 5.4A Shielded 3232 Product overview: IHLP3232DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 10uH 5.4A Shielded 3232 Product overview: IHLP3232DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER100M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER100M11
1045211-IHLP3232DZER100M11
Fixed Inductors - IHLP3232DZER100M11 1045211-IHLP3232DZER100M11
Manufacturer: Vishay Win Source Part Number: 1045211-IHLP3232DZER 100M11 Packaging: Reel - TR Type: Molded Current Rating: 5.4A Inductance: 10μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 6.4A Frequency - Self Resonant: 12MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 51.8 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045211-IHLP3232DZER100M11
Packaging: Reel - TR
Type: Molded
Current Rating: 5.4A
Inductance: 10μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 6.4A
Frequency - Self Resonant: 12MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 51.8 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 541-1346-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1346-1-ND
Fixed Inductors 541-1346-1-ND
10µH Shielded Molded Inductor 5.4A 51.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.4A 51.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1346-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1346-6-ND
Fixed Inductors 541-1346-6-ND
10µH Shielded Molded Inductor 5.4A 51.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.4A 51.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1346-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1346-2-ND
Fixed Inductors 541-1346-2-ND
10µH Shielded Molded Inductor 5.4A 51.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 5.4A 51.8mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 5.4A SMD 10¦H 5.4A 6.4A 5.4A - ¦20% Shielded 51.8 mOhm Max - IHLP3232DZER100M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 5.4A SMD 10¦H 5.4A 6.4A 5.4A - ¦20% Shielded 51.8 mOhm Max
IHLP3232DZER100M11
INDUCTOR POWER 10UH 5.4A SMD 10¦H 5.4A 6.4A 5.4A - ¦20% Shielded 51.8 mOhm Max IHLP3232DZER100M11
INDUCTOR POWER 10UH 5.4A SMD 10¦H 5.4A 6.4A 5.4A - ¦20% Shielded 51.8 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 5.4A SMD 10¦H 5.4A 6.4A 5.4A - ¦20% Shielded 51.8 mOhm Max - - General Purpose - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors 10uH 20% Low Profile - 873-IHLP3232DZER100M11 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 10uH 20% Low Profile
873-IHLP3232DZER100M11
Fixed Inductors 10uH 20% Low Profile 873-IHLP3232DZER100M11
Fixed Inductors 10uH 20% Low Profile

Fixed Inductors 10uH 20% Low Profile

Supplier's Site
Inductor, Shielded, 10Uh, 6.4A, Smd; Inductance Vishay - 37T8070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 6.4A, Smd; Inductance Vishay
37T8070
Inductor, Shielded, 10Uh, 6.4A, Smd; Inductance Vishay 37T8070
INDUCTOR, SHIELDED, 10UH, 6.4A, SMD; Inductance:10µH; RMS Current (Irms):5.4A; Inductor Construction:Shielde d; Saturation Current (Isat):6.4A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 6.4A, SMD; Inductance:10µH; RMS Current (Irms):5.4A; Inductor Construction:Shielded; Saturation Current (Isat):6.4A; Product Range:IHLP-3232DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 10 H, 20%, Shielded, 0.0518 Ohm, 5.4 A Rohs Compliant Vishay - 64T3135 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 10 H, 20%, Shielded, 0.0518 Ohm, 5.4 A Rohs Compliant Vishay
64T3135
Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 10 H, 20%, Shielded, 0.0518 Ohm, 5.4 A Rohs Compliant Vishay 64T3135
Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 10 H, 20%, Shielded, 0.0518 ohm, 5.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-11 Series, 10 H, 20%, Shielded, 0.0518 ohm, 5.4 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP3232DZER100M11 1045211-IHLP3232DZER100M11 541-1346-1-ND IHLP3232DZER100M11 873-IHLP3232DZER100M11 37T8070 64T3135
Product Name SMD 10uH 5.4A Inductor and Choke Fixed Inductors - IHLP3232DZER100M11 Fixed Inductors INDUCTOR POWER 10UH 5.4A SMD 10¦H 5.4A 6.4A 5.4A - ¦20% Shielded 51.8 mOhm Max Fixed Inductors 10uH 20% Low Profile Inductor, Shielded, 10Uh, 6.4A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-3232Dz-11 Series, 10 H, 20%, Shielded, 0.0518 Ohm, 5.4 A Rohs Compliant Vishay
Core Material Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers