FIXED IND 2.5NH 850MA 0.05OHM SM Product overview: LQW15AN2N5C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N5C00D can be used for catalog matching and distributor lookup.
2.5nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
2.5nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
2.5nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
INDUCTOR, 2.5NH, 15GHZ, 0.85A, 0402 ROHS COMPLIANT: YES
Ind RF Chip Wirewound 2.5nH 0.2nH 100MHz 20Q-Factor 850mA 0402 Paper T/R
FIXED IND 2.5NH 850MA 0.05OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN2N5C00D | 490-6798-6-ND | 76AH5569 | 535-LQW15AN2N5C00D | LQW15AN2N5C00D |
| Product Name | 850MA 0.05OHM Inductor and Choke | Fixed Inductors | Inductor, 2.5Nh, 15Ghz, 0.85A, 0402 Rohs Compliant Murata | Ind RF Chip Wirewound 2.5nH 0.2nH 100MHz 20Q-Factor 850mA 0402 Paper T/R | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0025 microH | 0.0025 microH | 0.0025 microH |