The LQH32DN100K53L is a fixed inductor designed for various applications, including consumer and industrial equipment, as well as certain medical devices classified under GHTF Class A and B. It features an inductance value of 10 µH and a maximum rated current of 450 mA, with a DC resistance of 390 mΩ. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of environments. The inductor is packaged in a nonstandard reel format, with a quantity of 2000 units per package. It is a surface mount component with dimensions of 1210 (3225 metric). The product is rated for a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions. This inductor is appropriate for applications that do not directly relate to the protection of human life and property.
FIXED IND 10UH 450MA 390MOHM SMD Product overview: LQH32DN100K53L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 450MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 450MA, 390MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32DN100K53L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878071-LQH32DN100K53
Series: LQH32
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Unshielded Wirewound Inductor 450 mA 390mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32DN
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-9907-6, 490-9907-2, 490-9907-1
10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
10µH Unshielded Wirewound Inductor 450mA 390mOhm Max Nonstandard
FIXED IND 10UH 450MA 390 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32DN100K53L | 878071-LQH32DN100K53L | 490-LQH32DN100K53LDKR-ND | 535-LQH32DN100K53L |
| Product Name | SMD 10UH 450MA 390MOHM Inductor and Choke | Fixed Inductors - LQH32DN100K53L | Fixed Inductors | FIXED IND 10UH 450MA 390 MOHM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 10 microH | 10 microH |