Murata Power Solutions Fixed Inductors - LQM21NN2R2K10D LQM21NN2R2K10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057269-LQM21NN2R2K1 0D Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 2.2μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 71MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057269-LQM21NN2R2K1 0D Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 2.2μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 71MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM21NN2R2K10D
1057269-LQM21NN2R2K10D
Fixed Inductors - LQM21NN2R2K10D 1057269-LQM21NN2R2K10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057269-LQM21NN2R2K1 0D Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 2.2μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 71MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057269-LQM21NN2R2K10D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 30mA
Inductance: 2.2μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 10MHz
Frequency - Self Resonant: 71MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 2.2UH 30MA 630MOHM Inductor and Choke - 71-LQM21NN2R2K10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 30MA 630MOHM Inductor and Choke
71-LQM21NN2R2K10D
SMD 2.2UH 30MA 630MOHM Inductor and Choke 71-LQM21NN2R2K10D
FIXED IND 2.2UH 30MA 630MOHM SMD Product overview: LQM21NN2R2K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 30MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 30MA, 630MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN2R2K10D can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 30MA 630MOHM SMD Product overview: LQM21NN2R2K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 30MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 30MA, 630MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN2R2K10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 2.2UH 30MA 630 MOHM - 535-LQM21NN2R2K10D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 30MA 630 MOHM
535-LQM21NN2R2K10D
FIXED IND 2.2UH 30MA 630 MOHM 535-LQM21NN2R2K10D
FIXED IND 2.2UH 30MA 630 MOHM

FIXED IND 2.2UH 30MA 630 MOHM

Supplier's Site
Fixed Inductors - LQM21NN2R2K10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21NN2R2K10D
Fixed Inductors LQM21NN2R2K10D
FIXED IND 2.2UH 30MA 630MOHM SMD

FIXED IND 2.2UH 30MA 630MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21NN2R2K10D
Inductors/Coils/Transformers >> Inductors (SMD) LQM21NN2R2K10D
30mA 2.2uH ±10% 630mΩ 0805 Inductors (SMD) ROHS

30mA 2.2uH ±10% 630mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1057269-LQM21NN2R2K10D 71-LQM21NN2R2K10D 535-LQM21NN2R2K10D LQM21NN2R2K10D LQM21NN2R2K10D
Product Name Fixed Inductors - LQM21NN2R2K10D SMD 2.2UH 30MA 630MOHM Inductor and Choke FIXED IND 2.2UH 30MA 630 MOHM Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details