Manufacturer: Murata Electronics North America
Win Source Part Number: 1057352-LQP03TNR27H0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 60mA
Inductance: 270nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 450MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
270nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)
270nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)
270nH Unshielded Thick Film Inductor 60mA 15Ohm Max 0201 (0603 Metric)
FIXED IND 270NH 60MA 15 OHM SMD Product overview: LQP03TNR27H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR27H02D can be used for catalog matching and distributor lookup.
Fixed Inductors 0201 270nH 60mA +/-3%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057352-LQP03TNR27H02D | 490-9612-6-ND | 71-LQP03TNR27H02D | 535-LQP03TNR27H02D |
| Product Name | Fixed Inductors - LQP03TNR27H02D | Fixed Inductors | SMD 60MA 15 OHM Inductor and Choke | Fixed Inductors 0201 270nH 60mA +/-3% |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard | Thick Film | ||
| Application | RF Choke | |||
| Inductance Range | 0.2700 microH | 0.2700 microH | 0.2700 microH |