Win Source Part Number: 1369808-LQG15HH18NG0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 18 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 360mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 2.2GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 18NH 400MA 360 MOHM
FIXED IND 18NH 400MA 360 MOHM
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
FIXED IND 18NH 400MA 0402 Product overview: LQG15HH18NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH18NG02D can be used for catalog matching and distributor lookup.
400mA 18nH ±2% 360mΩ 0402 Inductors (SMD) ROHS
FIXED IND 18NH 400MA 0402
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369808-LQG15HH18NG02D | 490-LQG15HH18NG02DCT-ND | 71-LQG15HH18NG02D | 535-LQG15HH18NG02D | LQG15HH18NG02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 400MA Inductor and Choke | 400mA 18nH ±2% 360mΩ 0402 Inductors (SMD) ROHS | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air | Air; Air | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |