10µH Shielded Inductor 3A 105mOhm Max Nonstandard
10µH Shielded Inductor 3A 105mOhm Max Nonstandard
10µH Shielded Inductor 3A 105mOhm Max Nonstandard
10uH Shielded SMD Inductor, 3A, 2525, Composite Core Product overview: IHLM2525CZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLM2525CZER100M0
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 105mOhm DCR 2525 T/R
INDUCTOR, SHIELDED, 10UH, 7A, SMD; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde
INDUCTOR, 10UH, 3A, 20%, SMD; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-4330-2-ND | 71-IHLM2525CZER100M01 | IHLM2525CZER100M01 | 873-IHLM2525CZER100M01 | 23K7905 |
| Product Name | Fixed Inductors | SMD 10uH 3A Inductor and Choke | INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) | Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 105mOhm DCR 2525 T/R | Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.1050 ohms | 0.1050 ohms | 0.1050 ohms |