1uH 17.5A Shielded SMD Power Inductor 4040 Product overview: IHLP4040DZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 17.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 17.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER1R0M0
INDUCTOR POWER 1.0UH 17.5A SMD 1¦H 17.5A 36A 17.5A - ¦20% Shielded 4.1 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard
Fixed Inductors 1uH 20%
INDUCTOR, SHIELDED, 1UH, 36A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):17.5A; Inductor Construction:Shielde
INDUCTOR, 1UH, SHIELDED, 17.5A; Inductance:1µH; RMS Current (Irms):17.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP4040DZER1R0M01 | IHLP4040DZER1R0M01 | 541-1300-1-ND | 873-IHLP4040DZER1R0M01 | 18M2333 | 76AH1813 |
| Product Name | SMD 1uH 17.5A Inductor and Choke | INDUCTOR POWER 1.0UH 17.5A SMD 1¦H 17.5A 36A 17.5A - ¦20% Shielded 4.1 mOhm Max | Fixed Inductors | Fixed Inductors 1uH 20% | Inductor, Shielded, 1Uh, 36A, Smd, Full Reel; Inductance Vishay | Inductor, 1Uh, Shielded, 17.5A; Inductance Vishay |
| Core Material | Metal, Composite | |||||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |