Vishay Precision Group INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max IHLP2525CZER100M11

Description
INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max - IHLP2525CZER100M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max
IHLP2525CZER100M11
INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max IHLP2525CZER100M11
INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 10uH 4A Inductor and Choke - 71-IHLP2525CZER100M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 4A Inductor and Choke
71-IHLP2525CZER100M11
SMD 10uH 4A Inductor and Choke 71-IHLP2525CZER100M11
10uH Shielded SMD Inductor, 4A, 2525 Case, Ferrite/Metal Core Product overview: IHLP2525CZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M1 1 can be used for catalog matching and distributor lookup.

10uH Shielded SMD Inductor, 4A, 2525 Case, Ferrite/Metal Core Product overview: IHLP2525CZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2577-2-ND
Fixed Inductors 541-2577-2-ND
10µH Shielded Molded Inductor 4A 71.2mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 71.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2577-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2577-1-ND
Fixed Inductors 541-2577-1-ND
10µH Shielded Molded Inductor 4A 71.2mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 71.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2577-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2577-6-ND
Fixed Inductors 541-2577-6-ND
10µH Shielded Molded Inductor 4A 71.2mOhm Max Nonstandard

10µH Shielded Molded Inductor 4A 71.2mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7487139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487139
Surface Mount Inductors 7487139
Vishay IHLP2525CZER100M11

Vishay IHLP2525CZER100M11

Supplier's Site
IHLP Series 2525 10 uH 20% 4 A Shielded Low Profile High Current SMT Inductor - 866-IHLP2525CZER100M11 - Utmel Electronic Limited
Hong Kong, China
IHLP Series 2525 10 uH 20% 4 A Shielded Low Profile High Current SMT Inductor
866-IHLP2525CZER100M11
IHLP Series 2525 10 uH 20% 4 A Shielded Low Profile High Current SMT Inductor 866-IHLP2525CZER100M11
IHLP Series 2525 10 uH 20% 4 A Shielded Low Profile High Current SMT Inductor

IHLP Series 2525 10 uH 20% 4 A Shielded Low Profile High Current SMT Inductor

Supplier's Site
Fixed Inductors - IHLP2525CZER100M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER100M11
Fixed Inductors IHLP2525CZER100M11
FIXED IND 10UH 4A 71.2 MOHM SMD

FIXED IND 10UH 4A 71.2 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2525CZER100M11
Inductors/Coils/Transformers >> Power Inductors IHLP2525CZER100M11
3.5A 10uH ±20% 3.5A SMD,6.5x6.9mm Power Inductors ROHS

3.5A 10uH ±20% 3.5A SMD,6.5x6.9mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 3.5A, Smd; Inductance Vishay - 33R0127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3.5A, Smd; Inductance Vishay
33R0127
Inductor, Shielded, 10Uh, 3.5A, Smd; Inductance Vishay 33R0127
INDUCTOR, SHIELDED, 10UH, 3.5A, SMD; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHLP-2525CZ-11 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3.5A, SMD; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHLP-2525CZ-11 Series; Power Inductor Case:6.86mm x 6.47mm x 3mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 4A; Inductance Vishay - 76AH1811 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Vishay
76AH1811
Inductor, 10Uh, Shielded, 4A; Inductance Vishay 76AH1811
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric]; Product Height:3mmRoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHLP-2525CZ-11 Series; Inductor Case / Package:2525 [6363 Metric]; Product Height:3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525CZER100M11 71-IHLP2525CZER100M11 541-2577-2-ND 7487139 866-IHLP2525CZER100M11 IHLP2525CZER100M11 IHLP2525CZER100M11 33R0127 76AH1811
Product Name INDUCTOR POWER 10UH 4A SMD 10¦H 4A 3.5A 4A - ¦20% Shielded 71.2 mOhm Max SMD 10uH 4A Inductor and Choke Fixed Inductors Surface Mount Inductors IHLP Series 2525 10 uH 20% 4 A Shielded Low Profile High Current SMT Inductor Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 10Uh, 3.5A, Smd; Inductance Vishay Inductor, 10Uh, Shielded, 4A; Inductance Vishay
Application General Purpose Power Choke
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0712 ohms 0.0712 ohms 0.0712 ohms 0.0678 ohms
Core Material Ferrite, Metal, Composite Powdered Iron Metal composite Iron; Powdered Iron; Iron Powder
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers