Murata Electronics Fixed Inductors LQW15AN2N5C80D

Description
FIXED IND 2.5NH 2.1A 30 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.5NH 2.1A 30 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN2N5C80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.5NH 2.1A 30 MOHM SMD

FIXED IND 2.5NH 2.1A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N5C80DTR-ND - DigiKey
Thief River Falls, MN, United States
2.5nH Unshielded Wirewound Inductor 2.1A 30mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Wirewound Inductor 2.1A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N5C80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.5NH 2.1A 30 MOHM SMD

FIXED IND 2.5NH 2.1A 30 MOHM SMD

Buy Now Datasheet
Ind Chip Wirewound 2.5nH 0.2nH 0402 Paper T/R - 535-LQW15AN2N5C80D - Utmel Electronic Limited
Hong Kong, China
Ind Chip Wirewound 2.5nH 0.2nH 0402 Paper T/R
535-LQW15AN2N5C80D
Ind Chip Wirewound 2.5nH 0.2nH 0402 Paper T/R 535-LQW15AN2N5C80D
Ind Chip Wirewound 2.5nH 0.2nH 0402 Paper T/R

Ind Chip Wirewound 2.5nH 0.2nH 0402 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN2N5C80DCT-ND 535-LQW15AN2N5C80D
Product Name Fixed Inductors Ind Chip Wirewound 2.5nH 0.2nH 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers