FIXED IND 10NH 300MA 260MOHM SMD Product overview: LQG15HH10NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH10NJ02D can be used for catalog matching and distributor lookup.
10nH Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
FIXED IND 10NH 300MA 260 MOHM
FIXED IND 10NH 300MA 260 MOHM
Inductor RF Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Air 500mA 260mOhm DCR 0402 Automotive T/R
FIXED IND 10NH 300MA 260MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HH10NJ02D | 490-LQG15HH10NJ02DTR-ND | 535-LQG15HH10NJ02D | LQG15HH10NJ02D |
| Product Name | SMD 300MA 260MOHM Inductor and Choke | Fixed Inductors | Inductor RF Chip Multi-Layer 10nH 5% 100MHz 8Q-Factor Air 500mA 260mOhm DCR 0402 Automotive T/R | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air; Air | |
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH |