Vishay Precision Group SMD 15uH 12A Inductor and Choke IHLP6767GZER150M11

Description
15uH Shielded SMD Inductor, 12A, Composite Core, 6767 Product overview: IHLP6767GZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER150M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uH Shielded SMD Inductor, 12A, Composite Core, 6767 Product overview: IHLP6767GZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER150M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 12A Inductor and Choke - 71-IHLP6767GZER150M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 12A Inductor and Choke
71-IHLP6767GZER150M11
SMD 15uH 12A Inductor and Choke 71-IHLP6767GZER150M11
15uH Shielded SMD Inductor, 12A, Composite Core, 6767 Product overview: IHLP6767GZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER150M1 1 can be used for catalog matching and distributor lookup.

15uH Shielded SMD Inductor, 12A, Composite Core, 6767 Product overview: IHLP6767GZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER150M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1287-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1287-1-ND
Fixed Inductors 541-1287-1-ND
15µH Shielded Molded Inductor 14A 14.4mOhm Max Nonstandard

15µH Shielded Molded Inductor 14A 14.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1287-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1287-2-ND
Fixed Inductors 541-1287-2-ND
15µH Shielded Molded Inductor 14A 14.4mOhm Max Nonstandard

15µH Shielded Molded Inductor 14A 14.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1287-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1287-6-ND
Fixed Inductors 541-1287-6-ND
15µH Shielded Molded Inductor 14A 14.4mOhm Max Nonstandard

15µH Shielded Molded Inductor 14A 14.4mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 14A SMD 15¦H 14A 12A 14A - ¦20% Shielded 14.4 mOhm Max - - General Purpose - 0.675
Anaheim, CA, United States
INDUCTOR POWER 15UH 14A SMD 15¦H 14A 12A 14A - ¦20% Shielded 14.4 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
IHLP6767GZER150M11
INDUCTOR POWER 15UH 14A SMD 15¦H 14A 12A 14A - ¦20% Shielded 14.4 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« IHLP6767GZER150M11
INDUCTOR POWER 15UH 14A SMD 15¦H 14A 12A 14A - ¦20% Shielded 14.4 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 15UH 14A SMD 15¦H 14A 12A 14A - ¦20% Shielded 14.4 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 15Uh, 14A, 20%; Inductance Vishay - 74P0277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 14A, 20%; Inductance Vishay
74P0277
Inductor, Shielded, 15Uh, 14A, 20%; Inductance Vishay 74P0277
INDUCTOR, SHIELDED, 15UH, 14A, 20%; Inductance:15µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0144ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 14A, 20%; Inductance:15µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0144ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IHLP6767GZER150M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER150M11
Fixed Inductors IHLP6767GZER150M11
FIXED IND 15UH 14A 14.4 MOHM SMD

FIXED IND 15UH 14A 14.4 MOHM SMD

Supplier's Site Datasheet
FIXED IND 15UH 14A 14.4 MOHM SMD - 873-IHLP6767GZER150M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 14A 14.4 MOHM SMD
873-IHLP6767GZER150M11
FIXED IND 15UH 14A 14.4 MOHM SMD 873-IHLP6767GZER150M11
FIXED IND 15UH 14A 14.4 MOHM SMD

FIXED IND 15UH 14A 14.4 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP6767GZER150M11 541-1287-1-ND IHLP6767GZER150M11 74P0277 IHLP6767GZER150M11 873-IHLP6767GZER150M11
Product Name SMD 15uH 12A Inductor and Choke Fixed Inductors INDUCTOR POWER 15UH 14A SMD 15¦H 14A 12A 14A - ¦20% Shielded 14.4 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« Inductor, Shielded, 15Uh, 14A, 20%; Inductance Vishay Fixed Inductors FIXED IND 15UH 14A 14.4 MOHM SMD
Core Material Metal, Composite
Inductance Range 15 microH 15 microH 15 microH 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details