Murata Electronics Fixed Inductors LQP03TN3N6B02D

Description
3.6nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6729-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6729-6-ND
Fixed Inductors 490-6729-6-ND
3.6nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6729-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6729-2-ND
Fixed Inductors 490-6729-2-ND
3.6nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6729-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6729-1-ND
Fixed Inductors 490-6729-1-ND
3.6nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Thick Film Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
400MA 300MOHM Inductor and Choke - 71-LQP03TN3N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-LQP03TN3N6B02D
400MA 300MOHM Inductor and Choke 71-LQP03TN3N6B02D
FIXED IND 3.6NH 400MA 300MOHM SM Product overview: LQP03TN3N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 400MA 300MOHM SM Product overview: LQP03TN3N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN3N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN3N6B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN3N6B02D
Fixed Inductors LQP03TN3N6B02D
FIXED IND 3.6NH 400MA 300MOHM SM

FIXED IND 3.6NH 400MA 300MOHM SM

Supplier's Site Datasheet
Fixed Inductors 3.6nH 0.1nH 500MHz - 535-LQP03TN3N6B02D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 3.6nH 0.1nH 500MHz
535-LQP03TN3N6B02D
Fixed Inductors 3.6nH 0.1nH 500MHz 535-LQP03TN3N6B02D
Fixed Inductors 3.6nH 0.1nH 500MHz

Fixed Inductors 3.6nH 0.1nH 500MHz

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP03TN3N6B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP03TN3N6B02D
400mA 3.6nH 300mΩ 0201 Inductors (SMD) ROHS

400mA 3.6nH 300mΩ 0201 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6729-6-ND 71-LQP03TN3N6B02D LQP03TN3N6B02D 535-LQP03TN3N6B02D LQP03TN3N6B02D
Product Name Fixed Inductors 400MA 300MOHM Inductor and Choke Fixed Inductors Fixed Inductors 3.6nH 0.1nH 500MHz Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Leaded Inductors - 1048423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details