Vishay Precision Group Fixed Inductors - IFSC1515AHER3R3M01 IFSC1515AHER3R3M01

Description
Manufacturer: Vishay Win Source Part Number: 874416-IFSC1515AHER3 R3M01 Series: IFSC-1515AH-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 56mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: IFSC1515AHER3R3M01-N D, 541-2549-1, 541-2549-2, 541-2549-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874416-IFSC1515AHER3 R3M01 Series: IFSC-1515AH-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 56mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: IFSC1515AHER3R3M01-N D, 541-2549-1, 541-2549-2, 541-2549-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IFSC1515AHER3R3M01
874416-IFSC1515AHER3R3M01
Fixed Inductors - IFSC1515AHER3R3M01 874416-IFSC1515AHER3R3M01
Manufacturer: Vishay Win Source Part Number: 874416-IFSC1515AHER3 R3M01 Series: IFSC-1515AH-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded - Inductor 56mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: IFSC1515AHER3R3M01-N D, 541-2549-1, 541-2549-2, 541-2549-6

Manufacturer: Vishay
Win Source Part Number: 874416-IFSC1515AHER3R3M01
Series: IFSC-1515AH-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 56mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: IFSC1515AHER3R3M01-ND, 541-2549-1, 541-2549-2, 541-2549-6

Buy Now Datasheet
INDUCTOR POWER 3.3UH 2.7A SMD 3.3¦H 2.7A 2.4A 2.7A - ¦20% Shielded 56 mOhm Max - IFSC1515AHER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 2.7A SMD 3.3¦H 2.7A 2.4A 2.7A - ¦20% Shielded 56 mOhm Max
IFSC1515AHER3R3M01
INDUCTOR POWER 3.3UH 2.7A SMD 3.3¦H 2.7A 2.4A 2.7A - ¦20% Shielded 56 mOhm Max IFSC1515AHER3R3M01
INDUCTOR POWER 3.3UH 2.7A SMD 3.3¦H 2.7A 2.4A 2.7A - ¦20% Shielded 56 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 2.7A SMD 3.3¦H 2.7A 2.4A 2.7A - ¦20% Shielded 56 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 3.3uH 2.7A Inductor and Choke - 71-IFSC1515AHER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 2.7A Inductor and Choke
71-IFSC1515AHER3R3M01
SMD 3.3uH 2.7A Inductor and Choke 71-IFSC1515AHER3R3M01
3.3uH Shielded SMD Power Inductor, 2.7A, 56mR DCR, 1515 Product overview: IFSC1515AHER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER3R3M0 1 can be used for catalog matching and distributor lookup.

3.3uH Shielded SMD Power Inductor, 2.7A, 56mR DCR, 1515 Product overview: IFSC1515AHER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 2.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2549-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2549-2-ND
Fixed Inductors 541-2549-2-ND
3.3µH Shielded Inductor 2.7A 56mOhm Max Nonstandard

3.3µH Shielded Inductor 2.7A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2549-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2549-6-ND
Fixed Inductors 541-2549-6-ND
3.3µH Shielded Inductor 2.7A 56mOhm Max Nonstandard

3.3µH Shielded Inductor 2.7A 56mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2549-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2549-1-ND
Fixed Inductors 541-2549-1-ND
3.3µH Shielded Inductor 2.7A 56mOhm Max Nonstandard

3.3µH Shielded Inductor 2.7A 56mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 3.3 H, 20%, Shielded, 0.056 Ohm, 2.7 A Rohs Compliant Vishay - 06X5483 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 3.3 H, 20%, Shielded, 0.056 Ohm, 2.7 A Rohs Compliant Vishay
06X5483
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 3.3 H, 20%, Shielded, 0.056 Ohm, 2.7 A Rohs Compliant Vishay 06X5483
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 3.3 H, 20%, Shielded, 0.056 ohm, 2.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 3.3 H, 20%, Shielded, 0.056 ohm, 2.7 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 2.4A, Smd; Inductance Vishay - 47T5128 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 2.4A, Smd; Inductance Vishay
47T5128
Inductor, Shielded, 3.3Uh, 2.4A, Smd; Inductance Vishay 47T5128
INDUCTOR, SHIELDED, 3.3UH, 2.4A, SMD; Inductance:3.3µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 2.4A, SMD; Inductance:3.3µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors 3.3uH 20% - 873-IFSC1515AHER3R3M01 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 3.3uH 20%
873-IFSC1515AHER3R3M01
Fixed Inductors 3.3uH 20% 873-IFSC1515AHER3R3M01
Fixed Inductors 3.3uH 20%

Fixed Inductors 3.3uH 20%

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 874416-IFSC1515AHER3R3M01 IFSC1515AHER3R3M01 71-IFSC1515AHER3R3M01 541-2549-2-ND 06X5483 47T5128 873-IFSC1515AHER3R3M01
Product Name Fixed Inductors - IFSC1515AHER3R3M01 INDUCTOR POWER 3.3UH 2.7A SMD 3.3¦H 2.7A 2.4A 2.7A - ¦20% Shielded 56 mOhm Max SMD 3.3uH 2.7A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 3.3 H, 20%, Shielded, 0.056 Ohm, 2.7 A Rohs Compliant Vishay Inductor, Shielded, 3.3Uh, 2.4A, Smd; Inductance Vishay Fixed Inductors 3.3uH 20%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0560 ohms 0.0560 ohms 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520C6R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details