Murata Electronics Newest Parts - LQB18NNR56N10D LQB18NNR56N10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204333-LQB18NNR56N1 0D Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 850mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 25 at 25MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 25MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204333-LQB18NNR56N1 0D Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 850mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 25 at 25MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 25MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - LQB18NNR56N10D
1204333-LQB18NNR56N10D
Newest Parts - LQB18NNR56N10D 1204333-LQB18NNR56N10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204333-LQB18NNR56N1 0D Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 80MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 850mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 25 at 25MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 25MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204333-LQB18NNR56N10D
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 560nH
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 80MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 850mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 25 at 25MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 25MHz

Buy Now
300MA 850MOHM Inductor and Choke - 71-LQB18NNR56N10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 850MOHM Inductor and Choke
71-LQB18NNR56N10D
300MA 850MOHM Inductor and Choke 71-LQB18NNR56N10D
FIXED IND 560NH 300MA 850MOHM SM Product overview: LQB18NNR56N10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR56N10D can be used for catalog matching and distributor lookup.

FIXED IND 560NH 300MA 850MOHM SM Product overview: LQB18NNR56N10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQB18NNR56N10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 1.6x.08mm 560nH 300mA+/-30% - 535-LQB18NNR56N10D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1.6x.08mm 560nH 300mA+/-30%
535-LQB18NNR56N10D
Fixed Inductors 1.6x.08mm 560nH 300mA+/-30% 535-LQB18NNR56N10D
Fixed Inductors 1.6x.08mm 560nH 300mA+/-30%

Fixed Inductors 1.6x.08mm 560nH 300mA+/-30%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204333-LQB18NNR56N10D 71-LQB18NNR56N10D 535-LQB18NNR56N10D
Product Name Newest Parts - LQB18NNR56N10D 300MA 850MOHM Inductor and Choke Fixed Inductors 1.6x.08mm 560nH 300mA+/-30%
Inductance Range 0.5600 microH 0.5600 microH 0.5600 microH
Rated DC Current 300 milliamps 300 milliamps
DCR 0.8500 ohms 0.8500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details