Murata Electronics SMD 1UH 1.5A 100 MOHM Inductor and Choke LQM2HPN1R0MGCL

Description
FIXED IND 1UH 1.5A 100 MOHM SMD Product overview: LQM2HPN1R0MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.5A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.5A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MGCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 1.5A 100 MOHM SMD Product overview: LQM2HPN1R0MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.5A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.5A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MGCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.5A 100 MOHM Inductor and Choke - 71-LQM2HPN1R0MGCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.5A 100 MOHM Inductor and Choke
71-LQM2HPN1R0MGCL
SMD 1UH 1.5A 100 MOHM Inductor and Choke 71-LQM2HPN1R0MGCL
FIXED IND 1UH 1.5A 100 MOHM SMD Product overview: LQM2HPN1R0MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.5A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.5A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MGCL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.5A 100 MOHM SMD Product overview: LQM2HPN1R0MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.5A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.5A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MGCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM2HPN1R0MGCL
1057274-LQM2HPN1R0MGCL
Fixed Inductors - LQM2HPN1R0MGCL 1057274-LQM2HPN1R0MGCL
Manufacturer: Murata Electronics North America Win Source Part Number: 1057274-LQM2HPN1R0MG CL Packaging: Reel - TR Type: Multilayer Current Rating: 1.5A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057274-LQM2HPN1R0MGCL
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1.5A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQM2HPN1R0MGCL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQM2HPN1R0MGCL-ND
Fixed Inductors LQM2HPN1R0MGCL-ND
1µH Shielded Multilayer Inductor 1.5A 100mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.5A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors 1008 1.0uH +/-20% 50MHz 1500mA 0.08ohm - 535-LQM2HPN1R0MGCL - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1008 1.0uH +/-20% 50MHz 1500mA 0.08ohm
535-LQM2HPN1R0MGCL
Fixed Inductors 1008 1.0uH +/-20% 50MHz 1500mA 0.08ohm 535-LQM2HPN1R0MGCL
Fixed Inductors 1008 1.0uH +/-20% 50MHz 1500mA 0.08ohm

Fixed Inductors 1008 1.0uH +/-20% 50MHz 1500mA 0.08ohm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM2HPN1R0MGCL 1057274-LQM2HPN1R0MGCL LQM2HPN1R0MGCL-ND 535-LQM2HPN1R0MGCL
Product Name SMD 1UH 1.5A 100 MOHM Inductor and Choke Fixed Inductors - LQM2HPN1R0MGCL Fixed Inductors Fixed Inductors 1008 1.0uH +/-20% 50MHz 1500mA 0.08ohm
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data