Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IHLP3232CZER6R8M11

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327445-IHLP3232CZER 6R8M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 17MHz DC Resistance (DCR): 37.8mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: IHLP3232CZER6R8M11-N D,541-4350-1,541-435 0-2,541-4350-6 Current - Saturation (Isat): 5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327445-IHLP3232CZER 6R8M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 17MHz DC Resistance (DCR): 37.8mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: IHLP3232CZER6R8M11-N D,541-4350-1,541-435 0-2,541-4350-6 Current - Saturation (Isat): 5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327445-IHLP3232CZER6R8M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327445-IHLP3232CZER6R8M11
Inductors, Coils, Chokes - Fixed Inductors 1327445-IHLP3232CZER6R8M11
Manufacturer: Vishay Dale Win Source Part Number: 1327445-IHLP3232CZER 6R8M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 17MHz DC Resistance (DCR): 37.8mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: IHLP3232CZER6R8M11-N D,541-4350-1,541-435 0-2,541-4350-6 Current - Saturation (Isat): 5A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327445-IHLP3232CZER6R8M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.340" L x 0.322" W (8.64mm x 8.18mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 37.8mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: IHLP3232CZER6R8M11-ND,541-4350-1,541-4350-2,541-4350-6
Current - Saturation (Isat): 5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 541-4350-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4350-2-ND
Fixed Inductors 541-4350-2-ND
6.8µH Shielded Molded Inductor 6.5A 37.8mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 6.5A 37.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4350-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4350-1-ND
Fixed Inductors 541-4350-1-ND
6.8µH Shielded Molded Inductor 6.5A 37.8mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 6.5A 37.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4350-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4350-6-ND
Fixed Inductors 541-4350-6-ND
6.8µH Shielded Molded Inductor 6.5A 37.8mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 6.5A 37.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8uH 6.5A Inductor and Choke - 71-IHLP3232CZER6R8M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 6.5A Inductor and Choke
71-IHLP3232CZER6R8M11
SMD 6.8uH 6.5A Inductor and Choke 71-IHLP3232CZER6R8M11
SMD Inductor 6.8uH 6.5A Shielded 3232 Product overview: IHLP3232CZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER6R8M1 1 can be used for catalog matching and distributor lookup.

SMD Inductor 6.8uH 6.5A Shielded 3232 Product overview: IHLP3232CZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232CZER6R8M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 6.8 H, 20%, Shielded, 0.0378 Ohm, 6.5 A Rohs Compliant Vishay - 64T3119 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 6.8 H, 20%, Shielded, 0.0378 Ohm, 6.5 A Rohs Compliant Vishay
64T3119
Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 6.8 H, 20%, Shielded, 0.0378 Ohm, 6.5 A Rohs Compliant Vishay 64T3119
Surface Mount Power Inductor, IHLP-3232CZ-11 Series, 6.8 H, 20%, Shielded, 0.0378 ohm, 6.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232CZ-11 Series, 6.8 H, 20%, Shielded, 0.0378 ohm, 6.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors 6.8uH 20% - 873-IHLP3232CZER6R8M11 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 6.8uH 20%
873-IHLP3232CZER6R8M11
Fixed Inductors 6.8uH 20% 873-IHLP3232CZER6R8M11
Fixed Inductors 6.8uH 20%

Fixed Inductors 6.8uH 20%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327445-IHLP3232CZER6R8M11 541-4350-2-ND 71-IHLP3232CZER6R8M11 64T3119 873-IHLP3232CZER6R8M11
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 6.8uH 6.5A Inductor and Choke Surface Mount Power Inductor, Ihlp-3232Cz-11 Series, 6.8 H, 20%, Shielded, 0.0378 Ohm, 6.5 A Rohs Compliant Vishay Fixed Inductors 6.8uH 20%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke
Configuration Fixed Fixed Fixed
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details