Vishay Precision Group SMD 0.68uH 11A Inductor and Choke IHLP2525BDERR68M01

Description
SMD Power Inductor 0.68uH 11A Shielded 2525 Product overview: IHLP2525BDERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR68M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.68uH 11A Shielded 2525 Product overview: IHLP2525BDERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR68M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.68uH 11A Inductor and Choke - 71-IHLP2525BDERR68M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 11A Inductor and Choke
71-IHLP2525BDERR68M01
SMD 0.68uH 11A Inductor and Choke 71-IHLP2525BDERR68M01
SMD Power Inductor 0.68uH 11A Shielded 2525 Product overview: IHLP2525BDERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR68M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.68uH 11A Shielded 2525 Product overview: IHLP2525BDERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR68M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525BDERR68M01DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDERR68M01TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDERR68M01CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525BDERR68M01
801246-IHLP2525BDERR68M01
Fixed Inductors - IHLP2525BDERR68M01 801246-IHLP2525BDERR68M01
Manufacturer: Vishay Dale Win Source Part Number: 801246-IHLP2525BDERR 68M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±20% Current - Saturation: 18A DC Resistance (DCR): 9.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.094" (2.40mm) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 11A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 801246-IHLP2525BDERR68M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 680nH
Tolerance: ±20%
Current - Saturation: 18A
DC Resistance (DCR): 9.4mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11A
Inductance Frequency - Test: 100kHz

Buy Now
INDUCTOR POWER 0.68UH 11A SMD 680nH 11A 18A 11A - ¦20% Shielded 9.4 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.68UH 11A SMD 680nH 11A 18A 11A - ¦20% Shielded 9.4 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
IHLP2525BDERR68M01
INDUCTOR POWER 0.68UH 11A SMD 680nH 11A 18A 11A - ¦20% Shielded 9.4 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR) IHLP2525BDERR68M01
INDUCTOR POWER 0.68UH 11A SMD 680nH 11A 18A 11A - ¦20% Shielded 9.4 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.68UH 11A SMD 680nH 11A 18A 11A - ¦20% Shielded 9.4 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors .68uH 20% - 873-IHLP2525BDERR68M01 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors .68uH 20%
873-IHLP2525BDERR68M01
Fixed Inductors .68uH 20% 873-IHLP2525BDERR68M01
Fixed Inductors .68uH 20%

Fixed Inductors .68uH 20%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP2525BDERR68M01 541-IHLP2525BDERR68M01DKR-ND 801246-IHLP2525BDERR68M01 IHLP2525BDERR68M01 873-IHLP2525BDERR68M01
Product Name SMD 0.68uH 11A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP2525BDERR68M01 INDUCTOR POWER 0.68UH 11A SMD 680nH 11A 18A 11A - ¦20% Shielded 9.4 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR) Fixed Inductors .68uH 20%
Core Material Metal, Composite
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded
Unlock Full Specs
to access all available technical data