Vishay Precision Group INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max IHLP5050FDERR68M01

Description
INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max - IHLP5050FDERR68M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max
IHLP5050FDERR68M01
INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max IHLP5050FDERR68M01
INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP5050FDERR68M01CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 35A 1.6mOhm Max Nonstandard

680nH Shielded Molded Inductor 35A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR68M01DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 35A 1.6mOhm Max Nonstandard

680nH Shielded Molded Inductor 35A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR68M01TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 35A 1.6mOhm Max Nonstandard

680nH Shielded Molded Inductor 35A 1.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.68uH 35A Inductor and Choke - 71-IHLP5050FDERR68M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 35A Inductor and Choke
71-IHLP5050FDERR68M01
SMD 0.68uH 35A Inductor and Choke 71-IHLP5050FDERR68M01
SMD Power Inductor 0.68uH 20% Shielded 35A 1.6mR DCR 5050 Product overview: IHLP5050FDERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR68M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.68uH 20% Shielded 35A 1.6mR DCR 5050 Product overview: IHLP5050FDERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR68M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 680NH 35A 1.6 MOHM SMD - 873-IHLP5050FDERR68M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 35A 1.6 MOHM SMD
873-IHLP5050FDERR68M01
FIXED IND 680NH 35A 1.6 MOHM SMD 873-IHLP5050FDERR68M01
FIXED IND 680NH 35A 1.6 MOHM SMD

FIXED IND 680NH 35A 1.6 MOHM SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP5050FDERR68M01 541-IHLP5050FDERR68M01CT-ND 71-IHLP5050FDERR68M01 873-IHLP5050FDERR68M01
Product Name INDUCTOR POWER .68UH 35A SMD 680nH 35A 60A 35A - ¦20% Shielded 1.6 mOhm Max Fixed Inductors SMD 0.68uH 35A Inductor and Choke FIXED IND 680NH 35A 1.6 MOHM SMD
Application General Purpose
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0016 ohms 0.0016 ohms 0.0016 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Surface Mount Inductors - 2567637 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details