2.2µH Unshielded Wirewound Inductor 110mA 3.1Ohm Max 0805 (2012 Metric)
INDUCTOR WW 2.2UH 5% 0805 2.2¦H 110mA - - Ferrite Core ¦5% Unshielded 3.1 Ohm Max 15 @ 7.96MHz 110MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
2.2uH 5% Ferrite SMD Inductor 0805 0.11A 3.1R DCR Product overview: IMC0805ER2R2J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 0.11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER2R2J01 can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 110MA 3.1 OHM
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC0805ER2R2J01-ND | IMC0805ER2R2J01 | 71-IMC0805ER2R2J01 | 873-IMC0805ER2R2J01 |
| Product Name | Fixed Inductors | INDUCTOR WW 2.2UH 5% 0805 2.2¦H 110mA - - Ferrite Core ¦5% Unshielded 3.1 Ohm Max 15 @ 7.96MHz 110MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | SMD 2.2uH 0.11A Inductor and Choke | FIXED IND 2.2UH 110MA 3.1 OHM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite, Ceramic | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |