Murata Electronics Fixed Inductors LQH43MN390K03L

Description
39µH Unshielded Wirewound Inductor 240mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 240mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43MN390K03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN390K03L-ND
Fixed Inductors LQH43MN390K03L-ND
39µH Unshielded Wirewound Inductor 240mA 1.4Ohm Max 1812 (4532 Metric)

39µH Unshielded Wirewound Inductor 240mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 39UH 240MA 1.4 OHM Inductor and Choke - 71-LQH43MN390K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 240MA 1.4 OHM Inductor and Choke
71-LQH43MN390K03L
SMD 39UH 240MA 1.4 OHM Inductor and Choke 71-LQH43MN390K03L
FIXED IND 39UH 240MA 1.4 OHM SMD Product overview: LQH43MN390K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 240MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 240MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN390K03L can be used for catalog matching and distributor lookup.

FIXED IND 39UH 240MA 1.4 OHM SMD Product overview: LQH43MN390K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 240MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 240MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN390K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Newest Parts - LQH43MN390K03L
1204378-LQH43MN390K03L
Newest Parts - LQH43MN390K03L 1204378-LQH43MN390K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204378-LQH43MN390K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 240mA Shielding: Unshielded Inductance: 39μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 1MHz Frequency - Self Resonant: 11MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.4 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): P1812R-393K; MILP1812-393KT; SP1812-393K; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204378-LQH43MN390K03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 240mA
Shielding: Unshielded
Inductance: 39μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 1MHz
Frequency - Self Resonant: 11MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.4 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): P1812R-393K; MILP1812-393KT; SP1812-393K;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIXED IND 39UH 240MA 1.4 OHM SMD - 535-LQH43MN390K03L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 39UH 240MA 1.4 OHM SMD
535-LQH43MN390K03L
FIXED IND 39UH 240MA 1.4 OHM SMD 535-LQH43MN390K03L
FIXED IND 39UH 240MA 1.4 OHM SMD

FIXED IND 39UH 240MA 1.4 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH43MN390K03L-ND 71-LQH43MN390K03L 1204378-LQH43MN390K03L 535-LQH43MN390K03L
Product Name Fixed Inductors SMD 39UH 240MA 1.4 OHM Inductor and Choke Newest Parts - LQH43MN390K03L FIXED IND 39UH 240MA 1.4 OHM SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details