Murata Power Solutions Fixed Inductors - LQW15AN13NJ00D LQW15AN13NJ00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057383-LQW15AN13NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 430mA Inductance: 13nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 210 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057383-LQW15AN13NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 430mA Inductance: 13nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 210 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN13NJ00D
1057383-LQW15AN13NJ00D
Fixed Inductors - LQW15AN13NJ00D 1057383-LQW15AN13NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057383-LQW15AN13NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 430mA Inductance: 13nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 210 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057383-LQW15AN13NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 430mA
Inductance: 13nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 210 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 430MA 0.21OHM Inductor and Choke - 71-LQW15AN13NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 430MA 0.21OHM Inductor and Choke
71-LQW15AN13NJ00D
SMD 430MA 0.21OHM Inductor and Choke 71-LQW15AN13NJ00D
FIXED IND 13NH 430MA 0.21OHM SMD Product overview: LQW15AN13NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 430MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN13NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 13NH 430MA 0.21OHM SMD Product overview: LQW15AN13NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 430MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN13NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6770-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6770-6-ND
Fixed Inductors 490-6770-6-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6770-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6770-2-ND
Fixed Inductors 490-6770-2-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6770-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6770-1-ND
Fixed Inductors 490-6770-1-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN13NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN13NJ00D
430mA 13nH ±5% 0402 Power Inductors ROHS

430mA 13nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor RF Chip Wirewound 13nH 5% 100MHz 25Q-Factor 430mA 210mOhm DCR 0402 Paper T/R - 535-LQW15AN13NJ00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 13nH 5% 100MHz 25Q-Factor 430mA 210mOhm DCR 0402 Paper T/R
535-LQW15AN13NJ00D
Inductor RF Chip Wirewound 13nH 5% 100MHz 25Q-Factor 430mA 210mOhm DCR 0402 Paper T/R 535-LQW15AN13NJ00D
Inductor RF Chip Wirewound 13nH 5% 100MHz 25Q-Factor 430mA 210mOhm DCR 0402 Paper T/R

Inductor RF Chip Wirewound 13nH 5% 100MHz 25Q-Factor 430mA 210mOhm DCR 0402 Paper T/R

Supplier's Site
Inductor, 13Nh, 0.43A, 0402, Unshielded; Inductance Murata - 49AC3914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Nh, 0.43A, 0402, Unshielded; Inductance Murata
49AC3914
Inductor, 13Nh, 0.43A, 0402, Unshielded; Inductance Murata 49AC3914
INDUCTOR, 13NH, 0.43A, 0402, UNSHIELDED; Inductance:13nH; Product Range:LQW15AN_00 Series; DC Current Rating:430mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.21ohm; RoHS Compliant: Yes

INDUCTOR, 13NH, 0.43A, 0402, UNSHIELDED; Inductance:13nH; Product Range:LQW15AN_00 Series; DC Current Rating:430mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.21ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057383-LQW15AN13NJ00D 71-LQW15AN13NJ00D 490-6770-6-ND LQW15AN13NJ00D 535-LQW15AN13NJ00D 49AC3914
Product Name Fixed Inductors - LQW15AN13NJ00D SMD 430MA 0.21OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor RF Chip Wirewound 13nH 5% 100MHz 25Q-Factor 430mA 210mOhm DCR 0402 Paper T/R Inductor, 13Nh, 0.43A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Application RF Choke Power Choke
Inductance Range 0.0130 microH 0.0130 microH 0.0130 microH 0.0130 microH 0.0130 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36273225154R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details