Vishay Precision Group Fixed Inductors IHLP6767GZER4R7M01

Description
4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1255-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1255-2-ND
Fixed Inductors 541-1255-2-ND
4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1255-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1255-1-ND
Fixed Inductors 541-1255-1-ND
4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1255-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1255-6-ND
Fixed Inductors 541-1255-6-ND
4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 25A 5.11mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 41A Inductor and Choke - 71-IHLP6767GZER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 41A Inductor and Choke
71-IHLP6767GZER4R7M01
SMD 4.7uH 41A Inductor and Choke 71-IHLP6767GZER4R7M01
4.7uH Shielded SMD Inductor, 41A Saturation, 5.11mR DCR Product overview: IHLP6767GZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER4R7M0 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 41A Saturation, 5.11mR DCR Product overview: IHLP6767GZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER4R7M01
1185329-IHLP6767GZER4R7M01
Fixed Inductors - IHLP6767GZER4R7M01 1185329-IHLP6767GZER4R7M01
Manufacturer: Vishay Dale Win Source Part Number: 1185329-IHLP6767GZER 4R7M01 Series: IHLP-6767GZ-01 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 25A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Current - Saturation: 41A Test Frequency: 100kHz Size: 0.675" L x 0.675" W (17.15mm x 17.15mm) Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.11 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER4R7MA1; PA4344.472NLT; ASPI-1306T-4R7M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China ,Israel ,United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 1185329-IHLP6767GZER4R7M01
Series: IHLP-6767GZ-01
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 25A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 41A
Test Frequency: 100kHz
Size: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.11 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZER4R7MA1; PA4344.472NLT; ASPI-1306T-4R7M-T;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China ,Israel ,United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Surface Mount Inductors - 7487546P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487546P
Surface Mount Inductors 7487546P
Vishay IHLP6767GZER4R7M01

Vishay IHLP6767GZER4R7M01

Supplier's Site
Surface Mount Inductors - 7487546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487546
Surface Mount Inductors 7487546
Vishay IHLP6767GZER4R7M01

Vishay IHLP6767GZER4R7M01

Supplier's Site
Surface Mount Inductors - 1733878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1733878
Surface Mount Inductors 1733878
Vishay IHLP6767GZER4R7M01

Vishay IHLP6767GZER4R7M01

Supplier's Site
24A 4.7uH ±20% 26A 4.89mΩ - Inductors (SMD) ROHS - 17930-IHLP6767GZER4R7M01 - Utmel Electronic Limited
Hong Kong, China
24A 4.7uH ±20% 26A 4.89mΩ - Inductors (SMD) ROHS
17930-IHLP6767GZER4R7M01
24A 4.7uH ±20% 26A 4.89mΩ - Inductors (SMD) ROHS 17930-IHLP6767GZER4R7M01
24A 4.7uH ±20% 26A 4.89mΩ - Inductors (SMD) ROHS

24A 4.7uH ±20% 26A 4.89mΩ - Inductors (SMD) ROHS

Supplier's Site
Inductor, Shielded, 4.7Uh, 41A, Smd; Inductance Vishay - 74P0286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 41A, Smd; Inductance Vishay
74P0286
Inductor, Shielded, 4.7Uh, 41A, Smd; Inductance Vishay 74P0286
INDUCTOR, SHIELDED, 4.7UH, 41A, SMD; Inductance:4.7µH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):41A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 41A, SMD; Inductance:4.7µH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):41A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1255-2-ND 71-IHLP6767GZER4R7M01 1185329-IHLP6767GZER4R7M01 7487546P 7487546 17930-IHLP6767GZER4R7M01 74P0286
Product Name Fixed Inductors SMD 4.7uH 41A Inductor and Choke Fixed Inductors - IHLP6767GZER4R7M01 Surface Mount Inductors Surface Mount Inductors 24A 4.7uH ±20% 26A 4.89mΩ - Inductors (SMD) ROHS Inductor, Shielded, 4.7Uh, 41A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0051 ohms 0.0051 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567693 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details