Murata Electronics SMD 1.5UH 155MA 1.3OHM Inductor and Choke LQH31MN1R5J03L

Description
FIXED IND 1.5UH 155MA 1.3OHM SMD Product overview: LQH31MN1R5J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 155MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 155MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN1R5J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 155MA 1.3OHM SMD Product overview: LQH31MN1R5J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 155MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 155MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN1R5J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 155MA 1.3OHM Inductor and Choke - 71-LQH31MN1R5J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 155MA 1.3OHM Inductor and Choke
71-LQH31MN1R5J03L
SMD 1.5UH 155MA 1.3OHM Inductor and Choke 71-LQH31MN1R5J03L
FIXED IND 1.5UH 155MA 1.3OHM SMD Product overview: LQH31MN1R5J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 155MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 155MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN1R5J03L can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 155MA 1.3OHM SMD Product overview: LQH31MN1R5J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 155MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 155MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN1R5J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370235-LQH31MN1R5J03L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370235-LQH31MN1R5J03L
Inductors, Coils, Chokes - Fixed Inductors 1370235-LQH31MN1R5J03L
Win Source Part Number: 1370235-LQH31MN1R5J0 3L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH31 Package: Tape & Reel Product Status: Last Time Buy Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 (3216 Metric) Base Product Number: LQH31MN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±5% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1.5 µH Current Rating (Amps): 155 mA Shielding: Unshielded DC Resistance (DCR): 1.3Ohm Max Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 75MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370235-LQH31MN1R5J03L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH31
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206 (3216 Metric)
Base Product Number: LQH31MN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.079" (2.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.5 µH
Current Rating (Amps): 155 mA
Shielding: Unshielded
DC Resistance (DCR): 1.3Ohm Max
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 75MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors 1206 1.5uH +/-5% Chip Inductor - 535-LQH31MN1R5J03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1206 1.5uH +/-5% Chip Inductor
535-LQH31MN1R5J03L
Fixed Inductors 1206 1.5uH +/-5% Chip Inductor 535-LQH31MN1R5J03L
Fixed Inductors 1206 1.5uH +/-5% Chip Inductor

Fixed Inductors 1206 1.5uH +/-5% Chip Inductor

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31MN1R5J03L 1370235-LQH31MN1R5J03L 535-LQH31MN1R5J03L
Product Name SMD 1.5UH 155MA 1.3OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 1206 1.5uH +/-5% Chip Inductor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-1N2XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details