Murata Power Solutions Fixed Inductors - LQH43MN150K03L LQH43MN150K03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878084-LQH43MN150K03 L Series: LQH43 Features: 15 µH Inductor 360 mA Package: Reel - TR Family Name: LQH43MN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: LQH43MN150K03L-ND, 490-8421-6, 490-8421-1, 490-8421-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878084-LQH43MN150K03 L Series: LQH43 Features: 15 µH Inductor 360 mA Package: Reel - TR Family Name: LQH43MN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: LQH43MN150K03L-ND, 490-8421-6, 490-8421-1, 490-8421-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN150K03L
878084-LQH43MN150K03L
Fixed Inductors - LQH43MN150K03L 878084-LQH43MN150K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 878084-LQH43MN150K03 L Series: LQH43 Features: 15 µH Inductor 360 mA Package: Reel - TR Family Name: LQH43MN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: LQH43MN150K03L-ND, 490-8421-6, 490-8421-1, 490-8421-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878084-LQH43MN150K03L
Series: LQH43
Features: 15 µH Inductor 360 mA
Package: Reel - TR
Family Name: LQH43MN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH43MN150K03L-ND, 490-8421-6, 490-8421-1, 490-8421-2

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN150K03LCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN150K03LTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN150K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 15UH 360MA 730MOHM Inductor and Choke - 71-LQH43MN150K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 360MA 730MOHM Inductor and Choke
71-LQH43MN150K03L
SMD 15UH 360MA 730MOHM Inductor and Choke 71-LQH43MN150K03L
FIXED IND 15UH 360MA 730MOHM SMD Product overview: LQH43MN150K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 360MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 360MA, 730MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN150K03L can be used for catalog matching and distributor lookup.

FIXED IND 15UH 360MA 730MOHM SMD Product overview: LQH43MN150K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 360MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 360MA, 730MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN150K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 15uH 10% - 535-LQH43MN150K03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 15uH 10%
535-LQH43MN150K03L
Fixed Inductors 15uH 10% 535-LQH43MN150K03L
Fixed Inductors 15uH 10%

Fixed Inductors 15uH 10%

Supplier's Site
Fixed Inductors - LQH43MN150K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN150K03L
Fixed Inductors LQH43MN150K03L
FIXED IND 15UH 360MA 730MOHM SMD

FIXED IND 15UH 360MA 730MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878084-LQH43MN150K03L 490-LQH43MN150K03LCT-ND 71-LQH43MN150K03L 535-LQH43MN150K03L LQH43MN150K03L
Product Name Fixed Inductors - LQH43MN150K03L Fixed Inductors SMD 15UH 360MA 730MOHM Inductor and Choke Fixed Inductors 15uH 10% Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details