Murata Power Solutions SMD 210MA 1.08OHM Inductor and Choke LQW15AN51NJ00D

Description
FIXED IND 51NH 210MA 1.08OHM SMD Product overview: LQW15AN51NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN51NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 51NH 210MA 1.08OHM SMD Product overview: LQW15AN51NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN51NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 210MA 1.08OHM Inductor and Choke - 71-LQW15AN51NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210MA 1.08OHM Inductor and Choke
71-LQW15AN51NJ00D
SMD 210MA 1.08OHM Inductor and Choke 71-LQW15AN51NJ00D
FIXED IND 51NH 210MA 1.08OHM SMD Product overview: LQW15AN51NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN51NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 51NH 210MA 1.08OHM SMD Product overview: LQW15AN51NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN51NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6829-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6829-1-ND
Fixed Inductors 490-6829-1-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6829-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6829-2-ND
Fixed Inductors 490-6829-2-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6829-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6829-6-ND
Fixed Inductors 490-6829-6-ND
51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN51NJ00D
923901-LQW15AN51NJ00D
Fixed Inductors - LQW15AN51NJ00D 923901-LQW15AN51NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923901-LQW15AN51NJ00 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 1.08Ohm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-6829-1, 490-6829-2, LQW15AN51NJ00D-ND, 490-6829-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923901-LQW15AN51NJ00D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 1.08Ohm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6829-1, 490-6829-2, LQW15AN51NJ00D-ND, 490-6829-6

Buy Now Datasheet
Fixed Inductors 51nH 5% 100MHz - 535-LQW15AN51NJ00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 51nH 5% 100MHz
535-LQW15AN51NJ00D
Fixed Inductors 51nH 5% 100MHz 535-LQW15AN51NJ00D
Fixed Inductors 51nH 5% 100MHz

Fixed Inductors 51nH 5% 100MHz

Supplier's Site
Inductor, 51Nh, 2.85Ghz, 0.21A, 0402 Rohs Compliant Murata - 76AH5588 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 51Nh, 2.85Ghz, 0.21A, 0402 Rohs Compliant Murata
76AH5588
Inductor, 51Nh, 2.85Ghz, 0.21A, 0402 Rohs Compliant Murata 76AH5588
INDUCTOR, 51NH, 2.85GHZ, 0.21A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 51NH, 2.85GHZ, 0.21A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN51NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN51NJ00D
Fixed Inductors LQW15AN51NJ00D
FIXED IND 51NH 210MA 1.08OHM SMD

FIXED IND 51NH 210MA 1.08OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN51NJ00D 490-6829-1-ND 923901-LQW15AN51NJ00D 535-LQW15AN51NJ00D 76AH5588 LQW15AN51NJ00D
Product Name SMD 210MA 1.08OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN51NJ00D Fixed Inductors 51nH 5% 100MHz Inductor, 51Nh, 2.85Ghz, 0.21A, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0510 microH 0.0510 microH 0.0510 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621449 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers