Vishay Precision Group SMD 0.36uH 6.3A Inductor and Choke IHLP1212BZERR36M11

Description
SMD Inductor 0.36uH 6.3A Shielded Wirewound 1212 Product overview: IHLP1212BZERR36M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 6.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 6.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR36M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.36uH 6.3A Shielded Wirewound 1212 Product overview: IHLP1212BZERR36M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 6.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 6.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR36M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.36uH 6.3A Inductor and Choke - 71-IHLP1212BZERR36M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.36uH 6.3A Inductor and Choke
71-IHLP1212BZERR36M11
SMD 0.36uH 6.3A Inductor and Choke 71-IHLP1212BZERR36M11
SMD Inductor 0.36uH 6.3A Shielded Wirewound 1212 Product overview: IHLP1212BZERR36M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 6.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 6.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR36M1 1 can be used for catalog matching and distributor lookup.

SMD Inductor 0.36uH 6.3A Shielded Wirewound 1212 Product overview: IHLP1212BZERR36M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH, 6.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, 6.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR36M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .36UH 6.3A SMD 360nH 6.3A 6.5A 6.3A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .36UH 6.3A SMD 360nH 6.3A 6.5A 6.3A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
IHLP1212BZERR36M11
INDUCTOR POWER .36UH 6.3A SMD 360nH 6.3A 6.5A 6.3A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« IHLP1212BZERR36M11
INDUCTOR POWER .36UH 6.3A SMD 360nH 6.3A 6.5A 6.3A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

INDUCTOR POWER .36UH 6.3A SMD 360nH 6.3A 6.5A 6.3A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP1212BZERR36M11
1045182-IHLP1212BZERR36M11
Fixed Inductors - IHLP1212BZERR36M11 1045182-IHLP1212BZERR36M11
Manufacturer: Vishay Win Source Part Number: 1045182-IHLP1212BZER R36M11 Packaging: Reel - TR Type: Molded Current Rating: 6.3A Inductance: 360nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 6.5A Frequency - Self Resonant: 170MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.8 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045182-IHLP1212BZERR36M11
Packaging: Reel - TR
Type: Molded
Current Rating: 6.3A
Inductance: 360nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 6.5A
Frequency - Self Resonant: 170MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13.8 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 541-1315-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1315-6-ND
Fixed Inductors 541-1315-6-ND
360nH Shielded Molded Inductor 6.3A 13.8mOhm Max Nonstandard

360nH Shielded Molded Inductor 6.3A 13.8mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1315-2-ND
Fixed Inductors 541-1315-2-ND
360nH Shielded Molded Inductor 6.3A 13.8mOhm Max Nonstandard

360nH Shielded Molded Inductor 6.3A 13.8mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1315-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1315-1-ND
Fixed Inductors 541-1315-1-ND
360nH Shielded Molded Inductor 6.3A 13.8mOhm Max Nonstandard

360nH Shielded Molded Inductor 6.3A 13.8mOhm Max Nonstandard

Buy Now
Inductor, Shielded, 360Nh, 6.5A, Smd, Full Reel; Inductance Vishay - 77R1547 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 360Nh, 6.5A, Smd, Full Reel; Inductance Vishay
77R1547
Inductor, Shielded, 360Nh, 6.5A, Smd, Full Reel; Inductance Vishay 77R1547
INDUCTOR, SHIELDED, 360NH, 6.5A, SMD, FULL REEL; Inductance:360nH; RMS Current (Irms):6.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 360NH, 6.5A, SMD, FULL REEL; Inductance:360nH; RMS Current (Irms):6.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:IHLP-1212BZ-11 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
FIXED IND 360NH 6.3A 13.8 MOHM - 873-IHLP1212BZERR36M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 360NH 6.3A 13.8 MOHM
873-IHLP1212BZERR36M11
FIXED IND 360NH 6.3A 13.8 MOHM 873-IHLP1212BZERR36M11
FIXED IND 360NH 6.3A 13.8 MOHM

FIXED IND 360NH 6.3A 13.8 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP1212BZERR36M11 IHLP1212BZERR36M11 1045182-IHLP1212BZERR36M11 541-1315-6-ND 77R1547 873-IHLP1212BZERR36M11
Product Name SMD 0.36uH 6.3A Inductor and Choke INDUCTOR POWER .36UH 6.3A SMD 360nH 6.3A 6.5A 6.3A - ¦20% Shielded 13.8 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« Fixed Inductors - IHLP1212BZERR36M11 Fixed Inductors Inductor, Shielded, 360Nh, 6.5A, Smd, Full Reel; Inductance Vishay FIXED IND 360NH 6.3A 13.8 MOHM
Inductance Range 0.3600 microH 0.3600 microH 0.3600 microH 0.3600 microH 0.3600 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Application General Purpose RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details