Manufacturer: Murata Electronics North America
Win Source Part Number: 878112-LQP02HQ1N2W02
Series: LQP02
Features: 1.2 nH Inductor 800 mA
Package: Reel - TR
Family Name: LQP02HQ
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
FIXED IND 1.2NH 800MA 1.1OHM SMD Product overview: LQP02HQ1N2W02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ1N2W02E can be used for catalog matching and distributor lookup.
1.2nH Unshielded Thick Film Inductor 800mA 1.1Ohm Max 01005 (0402 Metric)
FIXED IND 1.2NH 800MA 1.1 OHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 878112-LQP02HQ1N2W02E | 71-LQP02HQ1N2W02E | LQP02HQ1N2W02E-ND | 535-LQP02HQ1N2W02E |
| Product Name | Fixed Inductors - LQP02HQ1N2W02E | SMD 800MA 1.1OHM Inductor and Choke | Fixed Inductors | FIXED IND 1.2NH 800MA 1.1 OHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | |||
| Core Material | Ferrite | Non-Magnetic | ||
| Inductance Range | 0.0012 microH | 0.0012 microH |